Panasonic Relays - High Frequency (RF) Relays ARS14Y12

Description
Win Source Part Number: 1373466-ARS14Y12 Category: Relays - High Frequency (RF) Relays Temperature Range - Operating: -40°C ~ 70°C Fake Threat In the Open Market: 59 pct. Mfr: Panasonic Electric Works Series: ARS Package: Tube Product Status: Active Base Product Number: ARS14Y Mounting Type: Surface Mount HTSUS: 8536.41.0020 ECCN: EAR99 Contact Material: Gold Plating Termination Style: Gull Wing Coil Voltage: 12VDC Contact Form: SPDT (1 Form C) Contact Rating (Current): 500 mA Switching Voltage: 30VDC - Max Coil Current: 16.7 mA Coil Type: Non Latching Must Operate Voltage: 9 VDC Must Release Voltage: 1.2 VDC Operate Time: 10 ms Release Time: 6 ms Coil Resistance: 720 Ohms Coil Power: 200mW
Request a Quote Datasheet
Description
Win Source Part Number: 1373466-ARS14Y12 Category: Relays - High Frequency (RF) Relays Temperature Range - Operating: -40°C ~ 70°C Fake Threat In the Open Market: 59 pct. Mfr: Panasonic Electric Works Series: ARS Package: Tube Product Status: Active Base Product Number: ARS14Y Mounting Type: Surface Mount HTSUS: 8536.41.0020 ECCN: EAR99 Contact Material: Gold Plating Termination Style: Gull Wing Coil Voltage: 12VDC Contact Form: SPDT (1 Form C) Contact Rating (Current): 500 mA Switching Voltage: 30VDC - Max Coil Current: 16.7 mA Coil Type: Non Latching Must Operate Voltage: 9 VDC Must Release Voltage: 1.2 VDC Operate Time: 10 ms Release Time: 6 ms Coil Resistance: 720 Ohms Coil Power: 200mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - High Frequency (RF) Relays - 1373466-ARS14Y12 - Win Source Electronics
Laguna Hills, CA, United States
Relays - High Frequency (RF) Relays
1373466-ARS14Y12
Relays - High Frequency (RF) Relays 1373466-ARS14Y12
Win Source Part Number: 1373466-ARS14Y12 Category: Relays - High Frequency (RF) Relays Temperature Range - Operating: -40°C ~ 70°C Fake Threat In the Open Market: 59 pct. Mfr: Panasonic Electric Works Series: ARS Package: Tube Product Status: Active Base Product Number: ARS14Y Mounting Type: Surface Mount HTSUS: 8536.41.0020 ECCN: EAR99 Contact Material: Gold Plating Termination Style: Gull Wing Coil Voltage: 12VDC Contact Form: SPDT (1 Form C) Contact Rating (Current): 500 mA Switching Voltage: 30VDC - Max Coil Current: 16.7 mA Coil Type: Non Latching Must Operate Voltage: 9 VDC Must Release Voltage: 1.2 VDC Operate Time: 10 ms Release Time: 6 ms Coil Resistance: 720 Ohms Coil Power: 200mW

Win Source Part Number: 1373466-ARS14Y12
Category: Relays - High Frequency (RF) Relays
Temperature Range - Operating: -40°C ~ 70°C
Fake Threat In the Open Market: 59 pct.
Mfr: Panasonic Electric Works
Series: ARS
Package: Tube
Product Status: Active
Base Product Number: ARS14Y
Mounting Type: Surface Mount
HTSUS: 8536.41.0020
ECCN: EAR99
Contact Material: Gold Plating
Termination Style: Gull Wing
Coil Voltage: 12VDC
Contact Form: SPDT (1 Form C)
Contact Rating (Current): 500 mA
Switching Voltage: 30VDC - Max
Coil Current: 16.7 mA
Coil Type: Non Latching
Must Operate Voltage: 9 VDC
Must Release Voltage: 1.2 VDC
Operate Time: 10 ms
Release Time: 6 ms
Coil Resistance: 720 Ohms
Coil Power: 200mW

Buy Now Datasheet
Rs Relay Rohs Compliant Panasonic - 29X2927 - Newark, An Avnet Company
Chicago, IL, United States
Rs Relay Rohs Compliant Panasonic
29X2927
Rs Relay Rohs Compliant Panasonic 29X2927
RS Relay RoHS Compliant: Yes

RS Relay RoHS Compliant: Yes

Supplier's Site
Signal Relay, Spdt, 12Vdc, 0.01A, Smd Rohs Compliant Panasonic - 09AK0115 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Spdt, 12Vdc, 0.01A, Smd Rohs Compliant Panasonic
09AK0115
Signal Relay, Spdt, 12Vdc, 0.01A, Smd Rohs Compliant Panasonic 09AK0115
SIGNAL RELAY, SPDT, 12VDC, 0.01A, SMD ROHS COMPLIANT: YES

SIGNAL RELAY, SPDT, 12VDC, 0.01A, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1373466-ARS14Y12 29X2927
Product Name Relays - High Frequency (RF) Relays Rs Relay Rohs Compliant Panasonic
Mounting PCBoard; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA03.1171 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details