Panasonic High Frequency (RF) Relays - ARS14A4H ARS14A4H

Description
Manufacturer: Panasonic Win Source Part Number: 861795-ARS14A4H Series: ARS Operating Temperature Range: -40°C ~ 70°C Package: Tube Mounting: Surface Mount Family Name: ARS14A Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.41.0020
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 861795-ARS14A4H Series: ARS Operating Temperature Range: -40°C ~ 70°C Package: Tube Mounting: Surface Mount Family Name: ARS14A Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.41.0020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency (RF) Relays - ARS14A4H - 861795-ARS14A4H - Win Source Electronics
Laguna Hills, CA, United States
High Frequency (RF) Relays - ARS14A4H
861795-ARS14A4H
High Frequency (RF) Relays - ARS14A4H 861795-ARS14A4H
Manufacturer: Panasonic Win Source Part Number: 861795-ARS14A4H Series: ARS Operating Temperature Range: -40°C ~ 70°C Package: Tube Mounting: Surface Mount Family Name: ARS14A Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.41.0020

Manufacturer: Panasonic
Win Source Part Number: 861795-ARS14A4H
Series: ARS
Operating Temperature Range: -40°C ~ 70°C
Package: Tube
Mounting: Surface Mount
Family Name: ARS14A
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.41.0020

Buy Now Datasheet
Relay, Spdt, 30Vdc, 0.5A; Coil Voltage Panasonic - 08N1760 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 30Vdc, 0.5A; Coil Voltage Panasonic
08N1760
Relay, Spdt, 30Vdc, 0.5A; Coil Voltage Panasonic 08N1760
RELAY, SPDT, 30VDC, 0.5A; Coil Voltage:4.5VDC; Contact Configuration:SPDT; Contact Current:500mA; Product Range:RS Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:-; VSWR:1.4 RoHS Compliant: Yes

RELAY, SPDT, 30VDC, 0.5A; Coil Voltage:4.5VDC; Contact Configuration:SPDT; Contact Current:500mA; Product Range:RS Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:-; VSWR:1.4 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays
Product Number 861795-ARS14A4H 08N1760
Product Name High Frequency (RF) Relays - ARS14A4H Relay, Spdt, 30Vdc, 0.5A; Coil Voltage Panasonic
Mounting PCBoard; Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA22.4824 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details