Panasonic High Frequency (RF) Relays - ARS10Y4H ARS10Y4H

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 810532-ARS10Y4H Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Contact Form: SPDT (1 Form C) Contact Material: Gold Plating Coil Resistance: 101 Ohms Coil Current: 44.4mA Operate Time: 10ms Coil Type: Non Latching Coil Voltage: 4.5VDC Contact Rating (Current): 500mA Switching Voltage: 30VDC - Max Release Time: 6ms Coil Power: 200mW Temperature Range - Operating: -40°C ~ 70°C Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 4 (72 Hours) Must Operate Voltage: 3.38 VDC Must Release Voltage: 0.45 VDC
Request a Quote
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 810532-ARS10Y4H Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Contact Form: SPDT (1 Form C) Contact Material: Gold Plating Coil Resistance: 101 Ohms Coil Current: 44.4mA Operate Time: 10ms Coil Type: Non Latching Coil Voltage: 4.5VDC Contact Rating (Current): 500mA Switching Voltage: 30VDC - Max Release Time: 6ms Coil Power: 200mW Temperature Range - Operating: -40°C ~ 70°C Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 4 (72 Hours) Must Operate Voltage: 3.38 VDC Must Release Voltage: 0.45 VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Frequency (RF) Relays - ARS10Y4H - 810532-ARS10Y4H - Win Source Electronics
Laguna Hills, CA, United States
High Frequency (RF) Relays - ARS10Y4H
810532-ARS10Y4H
High Frequency (RF) Relays - ARS10Y4H 810532-ARS10Y4H
Manufacturer: Panasonic Electric Works Win Source Part Number: 810532-ARS10Y4H Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Contact Form: SPDT (1 Form C) Contact Material: Gold Plating Coil Resistance: 101 Ohms Coil Current: 44.4mA Operate Time: 10ms Coil Type: Non Latching Coil Voltage: 4.5VDC Contact Rating (Current): 500mA Switching Voltage: 30VDC - Max Release Time: 6ms Coil Power: 200mW Temperature Range - Operating: -40°C ~ 70°C Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 4 (72 Hours) Must Operate Voltage: 3.38 VDC Must Release Voltage: 0.45 VDC

Manufacturer: Panasonic Electric Works
Win Source Part Number: 810532-ARS10Y4H
Packaging: Tube
Termination Style: Gull Wing
Mounting Style: SMD
Contact Form: SPDT (1 Form C)
Contact Material: Gold Plating
Coil Resistance: 101 Ohms
Coil Current: 44.4mA
Operate Time: 10ms
Coil Type: Non Latching
Coil Voltage: 4.5VDC
Contact Rating (Current): 500mA
Switching Voltage: 30VDC - Max
Release Time: 6ms
Coil Power: 200mW
Temperature Range - Operating: -40°C ~ 70°C
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 4 (72 Hours)
Must Operate Voltage: 3.38 VDC
Must Release Voltage: 0.45 VDC

Buy Now
Signal Relay, Spdt, 4.5Vdc, 0.01A, Smd; Coil Voltage Panasonic - 29X2908 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Spdt, 4.5Vdc, 0.01A, Smd; Coil Voltage Panasonic
29X2908
Signal Relay, Spdt, 4.5Vdc, 0.01A, Smd; Coil Voltage Panasonic 29X2908
SIGNAL RELAY, SPDT, 4.5VDC, 0.01A, SMD; Coil Voltage:4.5VDC; Contact Configuration:SPDT; Contact Current:10mA; Product Range:ARS Series; Relay Mounting:PCB; Coil Type:Non Latching; Relay Terminals:SMD; Contact Voltage VAC:- RoHS Compliant: Yes

SIGNAL RELAY, SPDT, 4.5VDC, 0.01A, SMD; Coil Voltage:4.5VDC; Contact Configuration:SPDT; Contact Current:10mA; Product Range:ARS Series; Relay Mounting:PCB; Coil Type:Non Latching; Relay Terminals:SMD; Contact Voltage VAC:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays
Product Number 810532-ARS10Y4H 29X2908
Product Name High Frequency (RF) Relays - ARS10Y4H Signal Relay, Spdt, 4.5Vdc, 0.01A, Smd; Coil Voltage Panasonic
Mounting PCBoard; SMD PCBoard; PCB
Resistance 101 ohms
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Solid State Relays - 2946-859-793-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Signal Relays - FTR-C2 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details