Panasonic SMD 0.5A 3GHz Relay ARS10Y12

Description
RF Relay SPDT 12VDC 0.5A 3GHz Surface Mount Product overview: ARS10Y12 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5A, 3GHz. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 0.5A, 3GHz, High Frequency (RF) Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 963-ARS10Y12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Relay SPDT 12VDC 0.5A 3GHz Surface Mount Product overview: ARS10Y12 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5A, 3GHz. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 0.5A, 3GHz, High Frequency (RF) Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 963-ARS10Y12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.5A 3GHz Relay
963-ARS10Y12
SMD 0.5A 3GHz Relay 963-ARS10Y12
RF Relay SPDT 12VDC 0.5A 3GHz Surface Mount Product overview: ARS10Y12 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5A, 3GHz. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 0.5A, 3GHz, High Frequency (RF) Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 963-ARS10Y12 can be used for catalog matching and distributor lookup.

RF Relay SPDT 12VDC 0.5A 3GHz Surface Mount Product overview: ARS10Y12 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5A, 3GHz. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 0.5A, 3GHz, High Frequency (RF) Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 963-ARS10Y12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rs Relay Panasonic - 29X2905 - Newark, An Avnet Company
Chicago, IL, United States
Rs Relay Panasonic
29X2905
Rs Relay Panasonic 29X2905
RS Relay

RS Relay

Supplier's Site
Signal Relay, Spdt, 12Vdc, 0.01A, Smd Rohs Compliant Panasonic - 09AK0102 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Spdt, 12Vdc, 0.01A, Smd Rohs Compliant Panasonic
09AK0102
Signal Relay, Spdt, 12Vdc, 0.01A, Smd Rohs Compliant Panasonic 09AK0102
SIGNAL RELAY, SPDT, 12VDC, 0.01A, SMD ROHS COMPLIANT: YES

SIGNAL RELAY, SPDT, 12VDC, 0.01A, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Solid State Relays Electromechanical Relays Electromechanical Relays
Product Number 963-ARS10Y12 29X2905 09AK0102
Product Name SMD 0.5A 3GHz Relay Rs Relay Panasonic Signal Relay, Spdt, 12Vdc, 0.01A, Smd Rohs Compliant Panasonic
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data