Panasonic High Frequency Relay, 24Vdc, 500Ma, Spdt; Contact Configuration Panasonic ARS10Y03

Description
HIGH FREQUENCY RELAY, 24VDC, 500mA, SPDT; Contact Configuration:SPDT; Product Range:-; Relay Mounting:Surface Mount; Coil Type:DC; Coil Resistance:45ohm; Coil Frequency Max:3GHz; Coil Voltage VDC Nom:3V; Contact Current Max:500mA RoHS Compliant: Yes
Description
HIGH FREQUENCY RELAY, 24VDC, 500mA, SPDT; Contact Configuration:SPDT; Product Range:-; Relay Mounting:Surface Mount; Coil Type:DC; Coil Resistance:45ohm; Coil Frequency Max:3GHz; Coil Voltage VDC Nom:3V; Contact Current Max:500mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
High Frequency Relay, 24Vdc, 500Ma, Spdt; Contact Configuration Panasonic - 56T4809 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Relay, 24Vdc, 500Ma, Spdt; Contact Configuration Panasonic
56T4809
High Frequency Relay, 24Vdc, 500Ma, Spdt; Contact Configuration Panasonic 56T4809
HIGH FREQUENCY RELAY, 24VDC, 500mA, SPDT; Contact Configuration:SPDT; Product Range:-; Relay Mounting:Surface Mount; Coil Type:DC; Coil Resistance:45ohm; Coil Frequency Max:3GHz; Coil Voltage VDC Nom:3V; Contact Current Max:500mA RoHS Compliant: Yes

HIGH FREQUENCY RELAY, 24VDC, 500mA, SPDT; Contact Configuration:SPDT; Product Range:-; Relay Mounting:Surface Mount; Coil Type:DC; Coil Resistance:45ohm; Coil Frequency Max:3GHz; Coil Voltage VDC Nom:3V; Contact Current Max:500mA RoHS Compliant: Yes

Supplier's Site
Signal Relay, Spdt, 3Vdc, 0.01A, Smd Rohs Compliant Panasonic - 09AK0101 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Spdt, 3Vdc, 0.01A, Smd Rohs Compliant Panasonic
09AK0101
Signal Relay, Spdt, 3Vdc, 0.01A, Smd Rohs Compliant Panasonic 09AK0101
SIGNAL RELAY, SPDT, 3VDC, 0.01A, SMD ROHS COMPLIANT: YES

SIGNAL RELAY, SPDT, 3VDC, 0.01A, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays
Product Number 56T4809 09AK0101
Product Name High Frequency Relay, 24Vdc, 500Ma, Spdt; Contact Configuration Panasonic Signal Relay, Spdt, 3Vdc, 0.01A, Smd Rohs Compliant Panasonic
Mounting Surface Mount
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Basic relay - 788-166 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers
Power Relays - FTR-F2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details