Panasonic High Frequency Relay, 24V, 13.3Ma, Spdt; Coil Voltage Panasonic ARN30A24

Description
HIGH FREQUENCY RELAY, 24V, 13.3mA, SPDT; Coil Voltage:24VDC; Contact Configuration:SPDT; Contact Current:-; Product Range:RN Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
Datasheet
Description
HIGH FREQUENCY RELAY, 24V, 13.3mA, SPDT; Coil Voltage:24VDC; Contact Configuration:SPDT; Contact Current:-; Product Range:RN Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency Relay, 24V, 13.3Ma, Spdt; Coil Voltage Panasonic - 71T6628 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Relay, 24V, 13.3Ma, Spdt; Coil Voltage Panasonic
71T6628
High Frequency Relay, 24V, 13.3Ma, Spdt; Coil Voltage Panasonic 71T6628
HIGH FREQUENCY RELAY, 24V, 13.3mA, SPDT; Coil Voltage:24VDC; Contact Configuration:SPDT; Contact Current:-; Product Range:RN Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

HIGH FREQUENCY RELAY, 24V, 13.3mA, SPDT; Coil Voltage:24VDC; Contact Configuration:SPDT; Contact Current:-; Product Range:RN Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 71T6628
Product Name High Frequency Relay, 24V, 13.3Ma, Spdt; Coil Voltage Panasonic
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 286-368 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers
Power Relays - FTR-F2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details