Panasonic High Frequency Relay, 12V, 26.7Ma, Spdt, Full Reel; Coil Voltage Panasonic ARN30A12Z

Description
HIGH FREQUENCY RELAY, 12V, 26.7mA, SPDT, FULL REEL; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:-; Product Range:RN Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; VSWR:1.3 RoHS Compliant: Yes
Datasheet
Description
HIGH FREQUENCY RELAY, 12V, 26.7mA, SPDT, FULL REEL; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:-; Product Range:RN Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; VSWR:1.3 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency Relay, 12V, 26.7Ma, Spdt, Full Reel; Coil Voltage Panasonic - 71T6627 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Relay, 12V, 26.7Ma, Spdt, Full Reel; Coil Voltage Panasonic
71T6627
High Frequency Relay, 12V, 26.7Ma, Spdt, Full Reel; Coil Voltage Panasonic 71T6627
HIGH FREQUENCY RELAY, 12V, 26.7mA, SPDT, FULL REEL; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:-; Product Range:RN Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; VSWR:1.3 RoHS Compliant: Yes

HIGH FREQUENCY RELAY, 12V, 26.7mA, SPDT, FULL REEL; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:-; Product Range:RN Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; VSWR:1.3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 71T6627
Product Name High Frequency Relay, 12V, 26.7Ma, Spdt, Full Reel; Coil Voltage Panasonic
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Solid State Relays - 2946-859-752-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
2 suppliers
Power Relays - FTR-H2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details