HIGH FREQUENCY RELAY,4.5V, 88.9mA, SPDT, FULL REEL; Coil Voltage:4.5VDC; Contact Configuration:SPDT; Contact Current:-; Product Range:RN Series; Relay Mounting:Surface Mount; Coil Type:Latching Single Coil; Relay Terminals:Solder RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 71T6624 |
| Product Name | High Frequency Relay,4.5V, 88.9Ma, Spdt, Full Reel; Coil Voltage Panasonic |
| Mounting | Surface Mount |