Panasonic High Frequency Relay,4.5V, 88.9Ma, Spdt, Full Reel; Coil Voltage Panasonic ARN12A4HX

Description
HIGH FREQUENCY RELAY,4.5V, 88.9mA, SPDT, FULL REEL; Coil Voltage:4.5VDC; Contact Configuration:SPDT; Contact Current:-; Product Range:RN Series; Relay Mounting:Surface Mount; Coil Type:Latching Single Coil; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet
Description
HIGH FREQUENCY RELAY,4.5V, 88.9mA, SPDT, FULL REEL; Coil Voltage:4.5VDC; Contact Configuration:SPDT; Contact Current:-; Product Range:RN Series; Relay Mounting:Surface Mount; Coil Type:Latching Single Coil; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency Relay,4.5V, 88.9Ma, Spdt, Full Reel; Coil Voltage Panasonic - 71T6623 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Relay,4.5V, 88.9Ma, Spdt, Full Reel; Coil Voltage Panasonic
71T6623
High Frequency Relay,4.5V, 88.9Ma, Spdt, Full Reel; Coil Voltage Panasonic 71T6623
HIGH FREQUENCY RELAY,4.5V, 88.9mA, SPDT, FULL REEL; Coil Voltage:4.5VDC; Contact Configuration:SPDT; Contact Current:-; Product Range:RN Series; Relay Mounting:Surface Mount; Coil Type:Latching Single Coil; Relay Terminals:Solder RoHS Compliant: Yes

HIGH FREQUENCY RELAY,4.5V, 88.9mA, SPDT, FULL REEL; Coil Voltage:4.5VDC; Contact Configuration:SPDT; Contact Current:-; Product Range:RN Series; Relay Mounting:Surface Mount; Coil Type:Latching Single Coil; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 71T6623
Product Name High Frequency Relay,4.5V, 88.9Ma, Spdt, Full Reel; Coil Voltage Panasonic
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA01.1131N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details