Panasonic High Frequency Relay, 24V, 16.7Ma, Spdt, Full Reel; Coil Voltage Panasonic ARN12A24X

Description
HIGH FREQUENCY RELAY, 24V, 16.7mA, SPDT, FULL REEL; Coil Voltage:24VDC; Contact Configuration:SPDT; Contact Current:-; Product Range:RN Series; Relay Mounting:Surface Mount; Coil Type:Latching Single Coil; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet
Description
HIGH FREQUENCY RELAY, 24V, 16.7mA, SPDT, FULL REEL; Coil Voltage:24VDC; Contact Configuration:SPDT; Contact Current:-; Product Range:RN Series; Relay Mounting:Surface Mount; Coil Type:Latching Single Coil; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency Relay, 24V, 16.7Ma, Spdt, Full Reel; Coil Voltage Panasonic - 71T6620 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Relay, 24V, 16.7Ma, Spdt, Full Reel; Coil Voltage Panasonic
71T6620
High Frequency Relay, 24V, 16.7Ma, Spdt, Full Reel; Coil Voltage Panasonic 71T6620
HIGH FREQUENCY RELAY, 24V, 16.7mA, SPDT, FULL REEL; Coil Voltage:24VDC; Contact Configuration:SPDT; Contact Current:-; Product Range:RN Series; Relay Mounting:Surface Mount; Coil Type:Latching Single Coil; Relay Terminals:Solder RoHS Compliant: Yes

HIGH FREQUENCY RELAY, 24V, 16.7mA, SPDT, FULL REEL; Coil Voltage:24VDC; Contact Configuration:SPDT; Contact Current:-; Product Range:RN Series; Relay Mounting:Surface Mount; Coil Type:Latching Single Coil; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 71T6620
Product Name High Frequency Relay, 24V, 16.7Ma, Spdt, Full Reel; Coil Voltage Panasonic
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 859-367 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
Signal Relays - SY - FCL Components America
FCL Components America
Specs
Mounting TH
View Details