Panasonic High Frequency Relay, 4.5V, 71.1Ma, Spdt, Full Reel; Coil Voltage Panasonic ARN10A4HZ

Description
HIGH FREQUENCY RELAY, 4.5V, 71.1mA, SPDT, FULL REEL; Coil Voltage:4.5VDC; Contact Configuration:SPDT; Contact Current:-; Product Range:RN Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; VSWR:1.3 RoHS Compliant: Yes
Datasheet
Description
HIGH FREQUENCY RELAY, 4.5V, 71.1mA, SPDT, FULL REEL; Coil Voltage:4.5VDC; Contact Configuration:SPDT; Contact Current:-; Product Range:RN Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; VSWR:1.3 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency Relay, 4.5V, 71.1Ma, Spdt, Full Reel; Coil Voltage Panasonic - 71T6615 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Relay, 4.5V, 71.1Ma, Spdt, Full Reel; Coil Voltage Panasonic
71T6615
High Frequency Relay, 4.5V, 71.1Ma, Spdt, Full Reel; Coil Voltage Panasonic 71T6615
HIGH FREQUENCY RELAY, 4.5V, 71.1mA, SPDT, FULL REEL; Coil Voltage:4.5VDC; Contact Configuration:SPDT; Contact Current:-; Product Range:RN Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; VSWR:1.3 RoHS Compliant: Yes

HIGH FREQUENCY RELAY, 4.5V, 71.1mA, SPDT, FULL REEL; Coil Voltage:4.5VDC; Contact Configuration:SPDT; Contact Current:-; Product Range:RN Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; VSWR:1.3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 71T6615
Product Name High Frequency Relay, 4.5V, 71.1Ma, Spdt, Full Reel; Coil Voltage Panasonic
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 788-549 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Timer Relays - 2171340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Approvals RoHS
View Details
Electromechanical Relays & Contactors - 1-1393771-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
2 suppliers