Panasonic High Frequency (RF) Relays - ARN10A24 ARN10A24

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 810932-ARN10A24 Packaging: Tray Termination Style: Gull Wing Mounting Style: SMD Features: Sealed - Flux Protection Contact Form: SPDT (1 Form C) Contact Material: Gold Plating Coil Resistance: 1.8 kOhms Coil Current: 13.3mA Operate Time: 5ms Coil Type: Non Latching Coil Voltage: 24VDC Release Time: 5ms Coil Power: 320mW Temperature Range - Operating: -40°C ~ 85°C Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Must Operate Voltage: 18 VDC Must Release Voltage: 2.4 VDC
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 810932-ARN10A24 Packaging: Tray Termination Style: Gull Wing Mounting Style: SMD Features: Sealed - Flux Protection Contact Form: SPDT (1 Form C) Contact Material: Gold Plating Coil Resistance: 1.8 kOhms Coil Current: 13.3mA Operate Time: 5ms Coil Type: Non Latching Coil Voltage: 24VDC Release Time: 5ms Coil Power: 320mW Temperature Range - Operating: -40°C ~ 85°C Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Must Operate Voltage: 18 VDC Must Release Voltage: 2.4 VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency (RF) Relays - ARN10A24 - 810932-ARN10A24 - Win Source Electronics
Laguna Hills, CA, United States
High Frequency (RF) Relays - ARN10A24
810932-ARN10A24
High Frequency (RF) Relays - ARN10A24 810932-ARN10A24
Manufacturer: Panasonic Electric Works Win Source Part Number: 810932-ARN10A24 Packaging: Tray Termination Style: Gull Wing Mounting Style: SMD Features: Sealed - Flux Protection Contact Form: SPDT (1 Form C) Contact Material: Gold Plating Coil Resistance: 1.8 kOhms Coil Current: 13.3mA Operate Time: 5ms Coil Type: Non Latching Coil Voltage: 24VDC Release Time: 5ms Coil Power: 320mW Temperature Range - Operating: -40°C ~ 85°C Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Must Operate Voltage: 18 VDC Must Release Voltage: 2.4 VDC

Manufacturer: Panasonic Electric Works
Win Source Part Number: 810932-ARN10A24
Packaging: Tray
Termination Style: Gull Wing
Mounting Style: SMD
Features: Sealed - Flux Protection
Contact Form: SPDT (1 Form C)
Contact Material: Gold Plating
Coil Resistance: 1.8 kOhms
Coil Current: 13.3mA
Operate Time: 5ms
Coil Type: Non Latching
Coil Voltage: 24VDC
Release Time: 5ms
Coil Power: 320mW
Temperature Range - Operating: -40°C ~ 85°C
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Must Operate Voltage: 18 VDC
Must Release Voltage: 2.4 VDC

Buy Now
High Frequency Relay, 24V, 13.3Ma, Spdt; Coil Voltage Panasonic - 71T6610 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Relay, 24V, 13.3Ma, Spdt; Coil Voltage Panasonic
71T6610
High Frequency Relay, 24V, 13.3Ma, Spdt; Coil Voltage Panasonic 71T6610
HIGH FREQUENCY RELAY, 24V, 13.3mA, SPDT; Coil Voltage:24VDC; Contact Configuration:SPDT; Contact Current:-; Product Range:RN Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

HIGH FREQUENCY RELAY, 24V, 13.3mA, SPDT; Coil Voltage:24VDC; Contact Configuration:SPDT; Contact Current:-; Product Range:RN Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays
Product Number 810932-ARN10A24 71T6610
Product Name High Frequency (RF) Relays - ARN10A24 High Frequency Relay, 24V, 13.3Ma, Spdt; Coil Voltage Panasonic
Mounting PCBoard; SMD Surface Mount
Resistance 1800 ohms
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Solid State Relays - 2946-859-720-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
2 suppliers
Power Relays - FTR-J2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details