Panasonic High Frequency Relay, 12V, 26.7Ma, Spdt, Full Reel; Coil Voltage Panasonic ARN10A12Z

Description
HIGH FREQUENCY RELAY, 12V, 26.7mA, SPDT, FULL REEL; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:-; Product Range:RN Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; VSWR:1.3 RoHS Compliant: Yes
Datasheet
Description
HIGH FREQUENCY RELAY, 12V, 26.7mA, SPDT, FULL REEL; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:-; Product Range:RN Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; VSWR:1.3 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency Relay, 12V, 26.7Ma, Spdt, Full Reel; Coil Voltage Panasonic - 71T6609 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Relay, 12V, 26.7Ma, Spdt, Full Reel; Coil Voltage Panasonic
71T6609
High Frequency Relay, 12V, 26.7Ma, Spdt, Full Reel; Coil Voltage Panasonic 71T6609
HIGH FREQUENCY RELAY, 12V, 26.7mA, SPDT, FULL REEL; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:-; Product Range:RN Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; VSWR:1.3 RoHS Compliant: Yes

HIGH FREQUENCY RELAY, 12V, 26.7mA, SPDT, FULL REEL; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:-; Product Range:RN Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; VSWR:1.3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 71T6609
Product Name High Frequency Relay, 12V, 26.7Ma, Spdt, Full Reel; Coil Voltage Panasonic
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.O 69.2400 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
CO 1
View Details
Signal Relays - FTR-B3 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details