Panasonic Relay, Dpdt, 30Vdc, 0.3A; Coil Voltage Panasonic ARJ22A4H

Description
RELAY, DPDT, 30VDC, 0.3A; Coil Voltage:4.5VDC; Contact Configuration:DPDT; Contact Current:300mA; Product Range:RJ Series; Relay Mounting:Surface Mount; Coil Type:Latching Dual Coil; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
Description
RELAY, DPDT, 30VDC, 0.3A; Coil Voltage:4.5VDC; Contact Configuration:DPDT; Contact Current:300mA; Product Range:RJ Series; Relay Mounting:Surface Mount; Coil Type:Latching Dual Coil; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Relay, Dpdt, 30Vdc, 0.3A; Coil Voltage Panasonic - 72J6231 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 30Vdc, 0.3A; Coil Voltage Panasonic
72J6231
Relay, Dpdt, 30Vdc, 0.3A; Coil Voltage Panasonic 72J6231
RELAY, DPDT, 30VDC, 0.3A; Coil Voltage:4.5VDC; Contact Configuration:DPDT; Contact Current:300mA; Product Range:RJ Series; Relay Mounting:Surface Mount; Coil Type:Latching Dual Coil; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

RELAY, DPDT, 30VDC, 0.3A; Coil Voltage:4.5VDC; Contact Configuration:DPDT; Contact Current:300mA; Product Range:RJ Series; Relay Mounting:Surface Mount; Coil Type:Latching Dual Coil; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 72J6231
Product Name Relay, Dpdt, 30Vdc, 0.3A; Coil Voltage Panasonic
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 788-314 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Automotive Relays - FTR-G3 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details