Panasonic Relays - High Frequency (RF) Relays ARJ22A12

Description
Win Source Part Number: 1031512-ARJ22A12 Category: Relays>High Frequency (RF) Relays Series: ARJ Termination Style: Gull Wing Package: Tube Contact Form: DPDT (2 Form C) Contact Material: Gold Plating Standard Package: 50 Mounting: SMD (SMT) Coil Resistance: 960 Ohms Coil Current: 12.5 mA Operate Time: 5 ms Coil Type: Latching, Dual Coil Coil Voltage: 12VDC Contact Rating (Current): 300 mA Switching Voltage: 30VDC - Max Release Time: 5 ms Coil Power: 150mW Temperature Range - Operating: -30°C ~ 70°C Alternative Parts (Cross-Reference): ARJ2212; ARA200A12; ARA220A12; G6K-2F-RF DC12; G6K-2F-RF-S DC12; G6K-2F-RF-T DC12; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 4 (72 Hours) Must Operate Voltage: 9 VDC HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Other Names: 255-1578 Base Product Number: ARJ22A
Request a Quote Datasheet
Description
Win Source Part Number: 1031512-ARJ22A12 Category: Relays>High Frequency (RF) Relays Series: ARJ Termination Style: Gull Wing Package: Tube Contact Form: DPDT (2 Form C) Contact Material: Gold Plating Standard Package: 50 Mounting: SMD (SMT) Coil Resistance: 960 Ohms Coil Current: 12.5 mA Operate Time: 5 ms Coil Type: Latching, Dual Coil Coil Voltage: 12VDC Contact Rating (Current): 300 mA Switching Voltage: 30VDC - Max Release Time: 5 ms Coil Power: 150mW Temperature Range - Operating: -30°C ~ 70°C Alternative Parts (Cross-Reference): ARJ2212; ARA200A12; ARA220A12; G6K-2F-RF DC12; G6K-2F-RF-S DC12; G6K-2F-RF-T DC12; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 4 (72 Hours) Must Operate Voltage: 9 VDC HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Other Names: 255-1578 Base Product Number: ARJ22A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - High Frequency (RF) Relays - 1031512-ARJ22A12 - Win Source Electronics
Laguna Hills, CA, United States
Relays - High Frequency (RF) Relays
1031512-ARJ22A12
Relays - High Frequency (RF) Relays 1031512-ARJ22A12
Win Source Part Number: 1031512-ARJ22A12 Category: Relays>High Frequency (RF) Relays Series: ARJ Termination Style: Gull Wing Package: Tube Contact Form: DPDT (2 Form C) Contact Material: Gold Plating Standard Package: 50 Mounting: SMD (SMT) Coil Resistance: 960 Ohms Coil Current: 12.5 mA Operate Time: 5 ms Coil Type: Latching, Dual Coil Coil Voltage: 12VDC Contact Rating (Current): 300 mA Switching Voltage: 30VDC - Max Release Time: 5 ms Coil Power: 150mW Temperature Range - Operating: -30°C ~ 70°C Alternative Parts (Cross-Reference): ARJ2212; ARA200A12; ARA220A12; G6K-2F-RF DC12; G6K-2F-RF-S DC12; G6K-2F-RF-T DC12; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 4 (72 Hours) Must Operate Voltage: 9 VDC HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Other Names: 255-1578 Base Product Number: ARJ22A

Win Source Part Number: 1031512-ARJ22A12
Category: Relays>High Frequency (RF) Relays
Series: ARJ
Termination Style: Gull Wing
Package: Tube
Contact Form: DPDT (2 Form C)
Contact Material: Gold Plating
Standard Package: 50
Mounting: SMD (SMT)
Coil Resistance: 960 Ohms
Coil Current: 12.5 mA
Operate Time: 5 ms
Coil Type: Latching, Dual Coil
Coil Voltage: 12VDC
Contact Rating (Current): 300 mA
Switching Voltage: 30VDC - Max
Release Time: 5 ms
Coil Power: 150mW
Temperature Range - Operating: -30°C ~ 70°C
Alternative Parts (Cross-Reference): ARJ2212; ARA200A12; ARA220A12; G6K-2F-RF DC12; G6K-2F-RF-S DC12; G6K-2F-RF-T DC12;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 4 (72 Hours)
Must Operate Voltage: 9 VDC
HTSUS: 8536.41.0020
Mfr: Panasonic Electric Works
Other Names: 255-1578
Base Product Number: ARJ22A

Buy Now Datasheet
Relay, Dpdt, 30Vdc, 0.3A; Coil Voltage Panasonic - 72J8160 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 30Vdc, 0.3A; Coil Voltage Panasonic
72J8160
Relay, Dpdt, 30Vdc, 0.3A; Coil Voltage Panasonic 72J8160
RELAY, DPDT, 30VDC, 0.3A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:300mA; Product Range:RJ Series; Relay Mounting:Surface Mount; Coil Type:Latching Dual Coil; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

RELAY, DPDT, 30VDC, 0.3A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:300mA; Product Range:RJ Series; Relay Mounting:Surface Mount; Coil Type:Latching Dual Coil; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1031512-ARJ22A12 72J8160
Product Name Relays - High Frequency (RF) Relays Relay, Dpdt, 30Vdc, 0.3A; Coil Voltage Panasonic
Mounting PCBoard; SMD (SMT) Surface Mount
Resistance 960 ohms
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Automotive Relays - FBR51 L (latching) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details