Panasonic SMD 0.3A 5GHz Relay ARJ20A4HX

Description
Signal Relay 4.5VDC 0.3A DPDT SMD 5GHz Product overview: ARJ20A4HX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.3A, 5GHz. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 0.3A, 5GHz, High Frequency (RF) Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 963-ARJ20A4HX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Signal Relay 4.5VDC 0.3A DPDT SMD 5GHz Product overview: ARJ20A4HX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.3A, 5GHz. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 0.3A, 5GHz, High Frequency (RF) Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 963-ARJ20A4HX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.3A 5GHz Relay
963-ARJ20A4HX
SMD 0.3A 5GHz Relay 963-ARJ20A4HX
Signal Relay 4.5VDC 0.3A DPDT SMD 5GHz Product overview: ARJ20A4HX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.3A, 5GHz. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 0.3A, 5GHz, High Frequency (RF) Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 963-ARJ20A4HX can be used for catalog matching and distributor lookup.

Signal Relay 4.5VDC 0.3A DPDT SMD 5GHz Product overview: ARJ20A4HX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.3A, 5GHz. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 0.3A, 5GHz, High Frequency (RF) Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 963-ARJ20A4HX can be used for catalog matching and distributor lookup.

Supplier's Site
Relays - High Frequency (RF) Relays - 1222268-ARJ20A4HX - Win Source Electronics
Laguna Hills, CA, United States
Relays - High Frequency (RF) Relays
1222268-ARJ20A4HX
Relays - High Frequency (RF) Relays 1222268-ARJ20A4HX
Win Source Part Number: 1222268-ARJ20A4HX Category: Relays>High Frequency (RF) Relays Series: ARJ Termination Style: Gull Wing Package: Tape & Reel (TR) Contact Form: DPDT (2 Form C) Contact Material: Gold Plating Standard Package: 500 Mounting: SMD (SMT) Coil Resistance: 101 Ohms Coil Current: 44.4 mA Operate Time: 5 ms Coil Type: Non Latching Coil Voltage: 4.5VDC Contact Rating (Current): 300 mA Switching Voltage: 30VDC - Max Release Time: 5 ms Coil Power: 200mW Temperature Range - Operating: -30°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 4 (72 Hours) Must Operate Voltage: 3.38 VDC Must Release Voltage: 0.45 VDC HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Other Names: -ARJ20A4HX-ND Base Product Number: ARJ20A

Win Source Part Number: 1222268-ARJ20A4HX
Category: Relays>High Frequency (RF) Relays
Series: ARJ
Termination Style: Gull Wing
Package: Tape & Reel (TR)
Contact Form: DPDT (2 Form C)
Contact Material: Gold Plating
Standard Package: 500
Mounting: SMD (SMT)
Coil Resistance: 101 Ohms
Coil Current: 44.4 mA
Operate Time: 5 ms
Coil Type: Non Latching
Coil Voltage: 4.5VDC
Contact Rating (Current): 300 mA
Switching Voltage: 30VDC - Max
Release Time: 5 ms
Coil Power: 200mW
Temperature Range - Operating: -30°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 4 (72 Hours)
Must Operate Voltage: 3.38 VDC
Must Release Voltage: 0.45 VDC
HTSUS: 8536.41.0020
Mfr: Panasonic Electric Works
Other Names: -ARJ20A4HX-ND
Base Product Number: ARJ20A

Buy Now Datasheet
Rj Relay Rohs Compliant Panasonic - 11N2925 - Newark, An Avnet Company
Chicago, IL, United States
Rj Relay Rohs Compliant Panasonic
11N2925
Rj Relay Rohs Compliant Panasonic 11N2925
RJ relay RoHS Compliant: Yes

RJ relay RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Solid State Relays Electromechanical Relays Electromechanical Relays
Product Number 963-ARJ20A4HX 1222268-ARJ20A4HX 11N2925
Product Name SMD 0.3A 5GHz Relay Relays - High Frequency (RF) Relays Rj Relay Rohs Compliant Panasonic
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data