Panasonic Relays - High Frequency (RF) Relays ARJ20A4H

Description
Win Source Part Number: 1013725-ARJ20A4H Category: Relays>High Frequency (RF) Relays Series: ARJ Termination Style: Gull Wing Package: Tube Contact Form: DPDT (2 Form C) Contact Material: Gold Plating Standard Package: 50 Mounting: SMD (SMT) Coil Resistance: 101 Ohms Coil Current: 44.4 mA Operate Time: 5 ms Coil Type: Non Latching Coil Voltage: 4.5VDC Contact Rating (Current): 300 mA Switching Voltage: 30VDC - Max Release Time: 5 ms Coil Power: 200mW Temperature Range - Operating: -30°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 4 (72 Hours) Must Operate Voltage: 3.38 VDC Must Release Voltage: 0.45 VDC HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Other Names: 255-1461 Base Product Number: ARJ20A
Request a Quote Datasheet
Description
Win Source Part Number: 1013725-ARJ20A4H Category: Relays>High Frequency (RF) Relays Series: ARJ Termination Style: Gull Wing Package: Tube Contact Form: DPDT (2 Form C) Contact Material: Gold Plating Standard Package: 50 Mounting: SMD (SMT) Coil Resistance: 101 Ohms Coil Current: 44.4 mA Operate Time: 5 ms Coil Type: Non Latching Coil Voltage: 4.5VDC Contact Rating (Current): 300 mA Switching Voltage: 30VDC - Max Release Time: 5 ms Coil Power: 200mW Temperature Range - Operating: -30°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 4 (72 Hours) Must Operate Voltage: 3.38 VDC Must Release Voltage: 0.45 VDC HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Other Names: 255-1461 Base Product Number: ARJ20A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - High Frequency (RF) Relays - 1013725-ARJ20A4H - Win Source Electronics
Laguna Hills, CA, United States
Relays - High Frequency (RF) Relays
1013725-ARJ20A4H
Relays - High Frequency (RF) Relays 1013725-ARJ20A4H
Win Source Part Number: 1013725-ARJ20A4H Category: Relays>High Frequency (RF) Relays Series: ARJ Termination Style: Gull Wing Package: Tube Contact Form: DPDT (2 Form C) Contact Material: Gold Plating Standard Package: 50 Mounting: SMD (SMT) Coil Resistance: 101 Ohms Coil Current: 44.4 mA Operate Time: 5 ms Coil Type: Non Latching Coil Voltage: 4.5VDC Contact Rating (Current): 300 mA Switching Voltage: 30VDC - Max Release Time: 5 ms Coil Power: 200mW Temperature Range - Operating: -30°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 4 (72 Hours) Must Operate Voltage: 3.38 VDC Must Release Voltage: 0.45 VDC HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Other Names: 255-1461 Base Product Number: ARJ20A

Win Source Part Number: 1013725-ARJ20A4H
Category: Relays>High Frequency (RF) Relays
Series: ARJ
Termination Style: Gull Wing
Package: Tube
Contact Form: DPDT (2 Form C)
Contact Material: Gold Plating
Standard Package: 50
Mounting: SMD (SMT)
Coil Resistance: 101 Ohms
Coil Current: 44.4 mA
Operate Time: 5 ms
Coil Type: Non Latching
Coil Voltage: 4.5VDC
Contact Rating (Current): 300 mA
Switching Voltage: 30VDC - Max
Release Time: 5 ms
Coil Power: 200mW
Temperature Range - Operating: -30°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 4 (72 Hours)
Must Operate Voltage: 3.38 VDC
Must Release Voltage: 0.45 VDC
HTSUS: 8536.41.0020
Mfr: Panasonic Electric Works
Other Names: 255-1461
Base Product Number: ARJ20A

Buy Now Datasheet
Relay;E-Mech;Freq (RF);DPDT-NO/NC;Cur-Rtg 0.3A;Ctrl-V 4.5DC;Vol-Rtg 30DC - 70158286 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Freq (RF);DPDT-NO/NC;Cur-Rtg 0.3A;Ctrl-V 4.5DC;Vol-Rtg 30DC
70158286
Relay;E-Mech;Freq (RF);DPDT-NO/NC;Cur-Rtg 0.3A;Ctrl-V 4.5DC;Vol-Rtg 30DC 70158286
SMD Relay, 0.3 A DC Rated Current, 30 VDC Voltage Rating, 2 Form C Contact Form Excellent high frequency characteristics Surface mount terminal Small size Surface Mount. 200 mW (Nom.) power rating. Gold alloy contact material.

SMD Relay, 0.3 A DC Rated Current, 30 VDC Voltage Rating, 2 Form C Contact Form

  • Excellent high frequency characteristics
  • Surface mount terminal
  • Small size
    Surface Mount. 200 mW (Nom.) power rating. Gold alloy contact material.
Supplier's Site
Relay, Dpdt, 30Vdc, 0.3A; Coil Voltage Panasonic - 64C9879 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 30Vdc, 0.3A; Coil Voltage Panasonic
64C9879
Relay, Dpdt, 30Vdc, 0.3A; Coil Voltage Panasonic 64C9879
RELAY, DPDT, 30VDC, 0.3A; Coil Voltage:4.5VDC; Contact Configuration:DPDT; Contact Current:300mA; Product Range:RJ Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:-; VSWR:1.25RoHS Compliant: Yes

RELAY, DPDT, 30VDC, 0.3A; Coil Voltage:4.5VDC; Contact Configuration:DPDT; Contact Current:300mA; Product Range:RJ Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:-; VSWR:1.25RoHS Compliant: Yes

Supplier's Site Datasheet
Signal Relay, Dpdt, 4.5Vdc, 0.3A, Smd Rohs Compliant Panasonic - 09AK0094 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Dpdt, 4.5Vdc, 0.3A, Smd Rohs Compliant Panasonic
09AK0094
Signal Relay, Dpdt, 4.5Vdc, 0.3A, Smd Rohs Compliant Panasonic 09AK0094
SIGNAL RELAY, DPDT, 4.5VDC, 0.3A, SMD ROHS COMPLIANT: YES

SIGNAL RELAY, DPDT, 4.5VDC, 0.3A, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 1013725-ARJ20A4H 70158286 64C9879 09AK0094
Product Name Relays - High Frequency (RF) Relays Relay;E-Mech;Freq (RF);DPDT-NO/NC;Cur-Rtg 0.3A;Ctrl-V 4.5DC;Vol-Rtg 30DC Relay, Dpdt, 30Vdc, 0.3A; Coil Voltage Panasonic Signal Relay, Dpdt, 4.5Vdc, 0.3A, Smd Rohs Compliant Panasonic
Mounting PCBoard; SMD (SMT) PCBoard Surface Mount
Resistance 101 ohms
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Operating Temp -22 to 158 F (-30 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA12.0633N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details