Panasonic Relay, Dpdt, 30Vdc, 0.3A; Coil Voltage Panasonic ARJ20A12Z

Description
RELAY, DPDT, 30VDC, 0.3A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:300mA; Product Range:RJ Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:-; VSWR:1.25 RoHS Compliant: Yes
Description
RELAY, DPDT, 30VDC, 0.3A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:300mA; Product Range:RJ Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:-; VSWR:1.25 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Relay, Dpdt, 30Vdc, 0.3A; Coil Voltage Panasonic - 11N2923 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 30Vdc, 0.3A; Coil Voltage Panasonic
11N2923
Relay, Dpdt, 30Vdc, 0.3A; Coil Voltage Panasonic 11N2923
RELAY, DPDT, 30VDC, 0.3A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:300mA; Product Range:RJ Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:-; VSWR:1.25 RoHS Compliant: Yes

RELAY, DPDT, 30VDC, 0.3A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:300mA; Product Range:RJ Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:-; VSWR:1.25 RoHS Compliant: Yes

Supplier's Site
Relay, Dpdt, 30Vdc, 0.3A; Coil Voltage Panasonic - 28X2908 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 30Vdc, 0.3A; Coil Voltage Panasonic
28X2908
Relay, Dpdt, 30Vdc, 0.3A; Coil Voltage Panasonic 28X2908
RELAY, DPDT, 30VDC, 0.3A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:300mA; Product Range:ARJ Series; Relay Mounting:Surface Mount; Coil Type:DC; Relay Terminals:Solder; Contact Voltage VAC:-; Contact Material:- RoHS Compliant: Yes

RELAY, DPDT, 30VDC, 0.3A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:300mA; Product Range:ARJ Series; Relay Mounting:Surface Mount; Coil Type:DC; Relay Terminals:Solder; Contact Voltage VAC:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 11N2923
Product Name Relay, Dpdt, 30Vdc, 0.3A; Coil Voltage Panasonic
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393771-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
2 suppliers
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170605310 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Power Relays - FTR-K1-105C sealed (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details