Panasonic SMD 2.6GHz 0.5A Relay ARE13A4H

Description
RF Relay SPDT 2.6GHz 0.5A 30VDC Surface Mount Product overview: ARE13A4H from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.6GHz, 0.5A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2.6GHz, 0.5A, High Frequency (RF) Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 963-ARE13A4H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Relay SPDT 2.6GHz 0.5A 30VDC Surface Mount Product overview: ARE13A4H from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.6GHz, 0.5A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2.6GHz, 0.5A, High Frequency (RF) Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 963-ARE13A4H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.6GHz 0.5A Relay
963-ARE13A4H
SMD 2.6GHz 0.5A Relay 963-ARE13A4H
RF Relay SPDT 2.6GHz 0.5A 30VDC Surface Mount Product overview: ARE13A4H from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.6GHz, 0.5A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2.6GHz, 0.5A, High Frequency (RF) Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 963-ARE13A4H can be used for catalog matching and distributor lookup.

RF Relay SPDT 2.6GHz 0.5A 30VDC Surface Mount Product overview: ARE13A4H from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.6GHz, 0.5A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2.6GHz, 0.5A, High Frequency (RF) Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 963-ARE13A4H can be used for catalog matching and distributor lookup.

Supplier's Site
High Frequency (RF) Relays - ARE13A4H - 861792-ARE13A4H - Win Source Electronics
Laguna Hills, CA, United States
High Frequency (RF) Relays - ARE13A4H
861792-ARE13A4H
High Frequency (RF) Relays - ARE13A4H 861792-ARE13A4H
Manufacturer: Panasonic Win Source Part Number: 861792-ARE13A4H Series: ARE Operating Temperature Range: -40°C ~ 70°C Package: Tube Mounting: Surface Mount Family Name: ARE13A Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 4 (72 Hours) HTSUS: 8536.41.0020 Other Part Number: 255-1575, 255-1575-5, 255-1575-ND

Manufacturer: Panasonic
Win Source Part Number: 861792-ARE13A4H
Series: ARE
Operating Temperature Range: -40°C ~ 70°C
Package: Tube
Mounting: Surface Mount
Family Name: ARE13A
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 4 (72 Hours)
HTSUS: 8536.41.0020
Other Part Number: 255-1575, 255-1575-5, 255-1575-ND

Buy Now Datasheet
Relay, Spdt, 30Vdc, 0.5A; Contact Configuration Panasonic - 11N2913 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 30Vdc, 0.5A; Contact Configuration Panasonic
11N2913
Relay, Spdt, 30Vdc, 0.5A; Contact Configuration Panasonic 11N2913
RELAY, SPDT, 30VDC, 0.5A; Contact Configuration:SPDT; Coil Voltage:4.5VDC; Contact Current:500mA; Product Range:RE Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder; VSWR:1.5 RoHS Compliant: Yes

RELAY, SPDT, 30VDC, 0.5A; Contact Configuration:SPDT; Coil Voltage:4.5VDC; Contact Current:500mA; Product Range:RE Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder; VSWR:1.5 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Solid State Relays Electromechanical Relays High Voltage Relays
Product Number 963-ARE13A4H 861792-ARE13A4H 11N2913
Product Name SMD 2.6GHz 0.5A Relay High Frequency (RF) Relays - ARE13A4H Relay, Spdt, 30Vdc, 0.5A; Contact Configuration Panasonic
Approvals RoHS RoHS
Mounting PCBoard; Surface Mount Surface Mount
Features Latching
Unlock Full Specs
to access all available technical data