Panasonic High Frequency Relay, 12Vdc, 500Ma, Spdt; Contact Configuration Panasonic ARE13A12

Description
HIGH FREQUENCY RELAY, 12VDC, 500mA, SPDT; Contact Configuration:SPDT; Product Range:-; Relay Mounting:Surface Mount; Coil Type:DC Monostable; Coil Resistance:720ohm; Coil Frequency Max:2.6GHz; Coil Voltage VDC Nom:12V; VSWR:1.5 RoHS Compliant: Yes
Datasheet
Description
HIGH FREQUENCY RELAY, 12VDC, 500mA, SPDT; Contact Configuration:SPDT; Product Range:-; Relay Mounting:Surface Mount; Coil Type:DC Monostable; Coil Resistance:720ohm; Coil Frequency Max:2.6GHz; Coil Voltage VDC Nom:12V; VSWR:1.5 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency Relay, 12Vdc, 500Ma, Spdt; Contact Configuration Panasonic - 61H7077 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Relay, 12Vdc, 500Ma, Spdt; Contact Configuration Panasonic
61H7077
High Frequency Relay, 12Vdc, 500Ma, Spdt; Contact Configuration Panasonic 61H7077
HIGH FREQUENCY RELAY, 12VDC, 500mA, SPDT; Contact Configuration:SPDT; Product Range:-; Relay Mounting:Surface Mount; Coil Type:DC Monostable; Coil Resistance:720ohm; Coil Frequency Max:2.6GHz; Coil Voltage VDC Nom:12V; VSWR:1.5 RoHS Compliant: Yes

HIGH FREQUENCY RELAY, 12VDC, 500mA, SPDT; Contact Configuration:SPDT; Product Range:-; Relay Mounting:Surface Mount; Coil Type:DC Monostable; Coil Resistance:720ohm; Coil Frequency Max:2.6GHz; Coil Voltage VDC Nom:12V; VSWR:1.5 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 61H7077
Product Name High Frequency Relay, 12Vdc, 500Ma, Spdt; Contact Configuration Panasonic
Features Latching
Poles Single Pole (SP)
Throw Double Throw
DC Coil Voltage 12 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 6839163 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Mounting PCBoard; Pcb mount
Approvals RoHS
View Details
4 suppliers
Power Relays - FTR-F1L - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Power Relays - 2481921 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Coil Voltage 24 volts
Approvals RoHS
Operating Temp -40 F (-40 C)
View Details