Panasonic Signal Relays, Up to 2 Amps - ARE13A06 ARE13A06

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018425-ARE13A06 Packaging: Tube/Rail Termination Style: Gull Wing Contact Form: SPDT (1 Form C) Mounting: SMD (SMT) Coil Resistance: 180 Ohms Coil Current: 33.3mA Operate Time: 10ms Relay Type: RF Coil Type: Non Latching Coil Voltage: 6VDC Contact Rating (Current): 500mA Switching Voltage: 30VDC - Max Turn On Voltage (Max): 4.5 VDC Turn Off Voltage (Min): 0.6 VDC Release Time: 5ms Coil Power: 200 mW Categories: Relays Status: Active Temperature Range - Operating: -40°C to 70°C Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 25
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018425-ARE13A06 Packaging: Tube/Rail Termination Style: Gull Wing Contact Form: SPDT (1 Form C) Mounting: SMD (SMT) Coil Resistance: 180 Ohms Coil Current: 33.3mA Operate Time: 10ms Relay Type: RF Coil Type: Non Latching Coil Voltage: 6VDC Contact Rating (Current): 500mA Switching Voltage: 30VDC - Max Turn On Voltage (Max): 4.5 VDC Turn Off Voltage (Min): 0.6 VDC Release Time: 5ms Coil Power: 200 mW Categories: Relays Status: Active Temperature Range - Operating: -40°C to 70°C Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - ARE13A06 - 1018425-ARE13A06 - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - ARE13A06
1018425-ARE13A06
Signal Relays, Up to 2 Amps - ARE13A06 1018425-ARE13A06
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018425-ARE13A06 Packaging: Tube/Rail Termination Style: Gull Wing Contact Form: SPDT (1 Form C) Mounting: SMD (SMT) Coil Resistance: 180 Ohms Coil Current: 33.3mA Operate Time: 10ms Relay Type: RF Coil Type: Non Latching Coil Voltage: 6VDC Contact Rating (Current): 500mA Switching Voltage: 30VDC - Max Turn On Voltage (Max): 4.5 VDC Turn Off Voltage (Min): 0.6 VDC Release Time: 5ms Coil Power: 200 mW Categories: Relays Status: Active Temperature Range - Operating: -40°C to 70°C Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 25

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1018425-ARE13A06
Packaging: Tube/Rail
Termination Style: Gull Wing
Contact Form: SPDT (1 Form C)
Mounting: SMD (SMT)
Coil Resistance: 180 Ohms
Coil Current: 33.3mA
Operate Time: 10ms
Relay Type: RF
Coil Type: Non Latching
Coil Voltage: 6VDC
Contact Rating (Current): 500mA
Switching Voltage: 30VDC - Max
Turn On Voltage (Max): 4.5 VDC
Turn Off Voltage (Min): 0.6 VDC
Release Time: 5ms
Coil Power: 200 mW
Categories: Relays
Status: Active
Temperature Range - Operating: -40°C to 70°C
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 25

Buy Now Datasheet
Singapore, Singapore
SMD 500mA 2.6GHz Relay
963-ARE13A06
SMD 500mA 2.6GHz Relay 963-ARE13A06
6VDC SPDT Signal Relay, 500mA, 2.6GHz, SMD Product overview: ARE13A06 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500mA, 2.6GHz. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 500mA, 2.6GHz, High Frequency (RF) Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 963-ARE13A06 can be used for catalog matching and distributor lookup.

6VDC SPDT Signal Relay, 500mA, 2.6GHz, SMD Product overview: ARE13A06 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500mA, 2.6GHz. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 500mA, 2.6GHz, High Frequency (RF) Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 963-ARE13A06 can be used for catalog matching and distributor lookup.

Supplier's Site
Nrnd Re Relay Panasonic - 11N2902 - Newark, An Avnet Company
Chicago, IL, United States
Nrnd Re Relay Panasonic
11N2902
Nrnd Re Relay Panasonic 11N2902
NRND RE Relay

NRND RE Relay

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electromechanical Relays Solid State Relays Electromechanical Relays
Product Number 1018425-ARE13A06 963-ARE13A06 11N2902
Product Name Signal Relays, Up to 2 Amps - ARE13A06 SMD 500mA 2.6GHz Relay Nrnd Re Relay Panasonic
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data