Panasonic Signal Relay, Spdt, 3V, 0.01A, Smd; Coil Voltage Panasonic ARE13A03C90

Description
SIGNAL RELAY, SPDT, 3V, 0.01A, SMD; Coil Voltage:3VDC; Contact Configuration:SPDT; Contact Current:10mA; Product Range:ARE Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Gull Wing; Contact Voltage VAC:
Datasheet
Description
SIGNAL RELAY, SPDT, 3V, 0.01A, SMD; Coil Voltage:3VDC; Contact Configuration:SPDT; Contact Current:10mA; Product Range:ARE Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Gull Wing; Contact Voltage VAC:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relay, Spdt, 3V, 0.01A, Smd; Coil Voltage Panasonic - 15AJ5667 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Spdt, 3V, 0.01A, Smd; Coil Voltage Panasonic
15AJ5667
Signal Relay, Spdt, 3V, 0.01A, Smd; Coil Voltage Panasonic 15AJ5667
SIGNAL RELAY, SPDT, 3V, 0.01A, SMD; Coil Voltage:3VDC; Contact Configuration:SPDT; Contact Current:10mA; Product Range:ARE Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Gull Wing; Contact Voltage VAC:

SIGNAL RELAY, SPDT, 3V, 0.01A, SMD; Coil Voltage:3VDC; Contact Configuration:SPDT; Contact Current:10mA; Product Range:ARE Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Gull Wing; Contact Voltage VAC:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 15AJ5667
Product Name Signal Relay, Spdt, 3V, 0.01A, Smd; Coil Voltage Panasonic
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Basic relay - 788-156 - WAGO
Specs
Mounting Pluggable module
View Details
4 suppliers
Signal Relays - FTR-B4 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details