Panasonic Relay, Spdt, 30Vdc, 0.5A; Contact Configuration Panasonic ARE134H

Description
RELAY, SPDT, 30VDC, 0.5A; Contact Configuration:SPDT; Coil Voltage:4.5VDC; Contact Current:500mA; Product Range:ARE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder; VSWR:1.5 RoHS Compliant: Yes
Datasheet
Description
RELAY, SPDT, 30VDC, 0.5A; Contact Configuration:SPDT; Coil Voltage:4.5VDC; Contact Current:500mA; Product Range:ARE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder; VSWR:1.5 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Spdt, 30Vdc, 0.5A; Contact Configuration Panasonic - 31C7050 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 30Vdc, 0.5A; Contact Configuration Panasonic
31C7050
Relay, Spdt, 30Vdc, 0.5A; Contact Configuration Panasonic 31C7050
RELAY, SPDT, 30VDC, 0.5A; Contact Configuration:SPDT; Coil Voltage:4.5VDC; Contact Current:500mA; Product Range:ARE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder; VSWR:1.5 RoHS Compliant: Yes

RELAY, SPDT, 30VDC, 0.5A; Contact Configuration:SPDT; Coil Voltage:4.5VDC; Contact Current:500mA; Product Range:ARE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder; VSWR:1.5 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 31C7050
Product Name Relay, Spdt, 30Vdc, 0.5A; Contact Configuration Panasonic
Features Latching
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

40A High Voltage Direct Current Relay - CHPV -S40 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
Power Relays - 2326238 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Double Throw
DC Coil Voltage 5 volts
View Details
Power Relays - 1762615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Single Throw
Mounting PCBoard; Pcb mount
View Details
Type 62.82 - Power relay 16A - 628280240300 - Finder S.p.A. con unico socio
Specs
Approvals ENEC, LLOYD, EAC-1, CSA, cRUus, CCC-1, VDE, RINA
Operating Temp -40 to 122 F (-40 to 50 C)
NO 2
View Details
2 suppliers