Panasonic Signal Relay, Spdt, 24Vdc, 0.01A, Tht; Coil Voltage Panasonic ARE1324C90

Description
SIGNAL RELAY, SPDT, 24VDC, 0.01A, THT; Coil Voltage:24VDC; Contact Configuration:SPDT; Contact Current:10mA; Product Range:ARE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:PC Pin; Contact Voltage VAC:
Description
SIGNAL RELAY, SPDT, 24VDC, 0.01A, THT; Coil Voltage:24VDC; Contact Configuration:SPDT; Contact Current:10mA; Product Range:ARE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:PC Pin; Contact Voltage VAC:
Datasheet
Datasheet Summary
Powered by GS/AI

The Signal Relay, SPDT, 24VDC, 0.01A, THT from Panasonic is designed for applications requiring reliable switching in electronic circuits. It operates at a coil voltage of 24V DC and features a single pole double throw (SPDT) contact configuration. The relay is rated for a maximum contact current of 10mA and can handle a maximum switching voltage of 30V DC. This relay is suitable for through-hole mounting and is part of the ARE series, which is known for its compact design and effective performance in various electronic applications. The relay's construction is sealed, providing protection against environmental factors, which enhances its durability and reliability in demanding conditions. Engineers considering this relay should note its specifications, including the expected life under standard test conditions and its performance characteristics at high frequencies, making it suitable for digital broadcasting and communication equipment.

Datasheet Summary
Powered by GS/AI

The Signal Relay, SPDT, 24VDC, 0.01A, THT from Panasonic is designed for applications requiring reliable switching in electronic circuits. It operates at a coil voltage of 24V DC and features a single pole double throw (SPDT) contact configuration. The relay is rated for a maximum contact current of 10mA and can handle a maximum switching voltage of 30V DC. This relay is suitable for through-hole mounting and is part of the ARE series, which is known for its compact design and effective performance in various electronic applications. The relay's construction is sealed, providing protection against environmental factors, which enhances its durability and reliability in demanding conditions. Engineers considering this relay should note its specifications, including the expected life under standard test conditions and its performance characteristics at high frequencies, making it suitable for digital broadcasting and communication equipment.

Suppliers

Company
Product
Description
Supplier Links
Signal Relay, Spdt, 24Vdc, 0.01A, Tht; Coil Voltage Panasonic - 15AJ5683 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Spdt, 24Vdc, 0.01A, Tht; Coil Voltage Panasonic
15AJ5683
Signal Relay, Spdt, 24Vdc, 0.01A, Tht; Coil Voltage Panasonic 15AJ5683
SIGNAL RELAY, SPDT, 24VDC, 0.01A, THT; Coil Voltage:24VDC; Contact Configuration:SPDT; Contact Current:10mA; Product Range:ARE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:PC Pin; Contact Voltage VAC:

SIGNAL RELAY, SPDT, 24VDC, 0.01A, THT; Coil Voltage:24VDC; Contact Configuration:SPDT; Contact Current:10mA; Product Range:ARE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:PC Pin; Contact Voltage VAC:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 15AJ5683
Product Name Signal Relay, Spdt, 24Vdc, 0.01A, Tht; Coil Voltage Panasonic
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 788-354 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Signal Relays - FTR-C1 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details