Panasonic Signal Relay, Spdt, 12Vdc, 0.01A, Tht; Coil Voltage Panasonic ARE1312C90

Description
SIGNAL RELAY, SPDT, 12VDC, 0.01A, THT; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:10mA; Product Range:ARE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:PC Pin; Contact Voltage VAC:
Datasheet
Description
SIGNAL RELAY, SPDT, 12VDC, 0.01A, THT; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:10mA; Product Range:ARE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:PC Pin; Contact Voltage VAC:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relay, Spdt, 12Vdc, 0.01A, Tht; Coil Voltage Panasonic - 15AJ5682 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Spdt, 12Vdc, 0.01A, Tht; Coil Voltage Panasonic
15AJ5682
Signal Relay, Spdt, 12Vdc, 0.01A, Tht; Coil Voltage Panasonic 15AJ5682
SIGNAL RELAY, SPDT, 12VDC, 0.01A, THT; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:10mA; Product Range:ARE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:PC Pin; Contact Voltage VAC:

SIGNAL RELAY, SPDT, 12VDC, 0.01A, THT; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:10mA; Product Range:ARE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:PC Pin; Contact Voltage VAC:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 15AJ5682
Product Name Signal Relay, Spdt, 12Vdc, 0.01A, Tht; Coil Voltage Panasonic
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA12.6033 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Signal Relays - RY - FCL Components America
FCL Components America
Specs
Mounting TH
View Details