Panasonic Relays - High Frequency (RF) Relays ARE1312

Description
Win Source Part Number: 1045936-ARE1312 Category: Relays>High Frequency (RF) Relays Series: ARE Termination Style: PC Pin Package: Bulk Contact Form: SPDT (1 Form C) Contact Material: Gold Plating Standard Package: 50 Coil Resistance: 720 Ohms Coil Current: 16.7 mA Operate Time: 10 ms Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 500 mA Switching Voltage: 30VDC - Max Release Time: 5 ms Coil Power: 200mW Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 70°C Alternative Parts (Cross-Reference): ARE1012; ARS1412; ARE13A12; 3-1393763-2; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable Must Operate Voltage: 9 VDC Must Release Voltage: 1.2 VDC HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Other Names: 255-1572 Base Product Number: ARE13 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1045936-ARE1312 Category: Relays>High Frequency (RF) Relays Series: ARE Termination Style: PC Pin Package: Bulk Contact Form: SPDT (1 Form C) Contact Material: Gold Plating Standard Package: 50 Coil Resistance: 720 Ohms Coil Current: 16.7 mA Operate Time: 10 ms Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 500 mA Switching Voltage: 30VDC - Max Release Time: 5 ms Coil Power: 200mW Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 70°C Alternative Parts (Cross-Reference): ARE1012; ARS1412; ARE13A12; 3-1393763-2; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable Must Operate Voltage: 9 VDC Must Release Voltage: 1.2 VDC HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Other Names: 255-1572 Base Product Number: ARE13 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - High Frequency (RF) Relays - 1045936-ARE1312 - Win Source Electronics
Laguna Hills, CA, United States
Relays - High Frequency (RF) Relays
1045936-ARE1312
Relays - High Frequency (RF) Relays 1045936-ARE1312
Win Source Part Number: 1045936-ARE1312 Category: Relays>High Frequency (RF) Relays Series: ARE Termination Style: PC Pin Package: Bulk Contact Form: SPDT (1 Form C) Contact Material: Gold Plating Standard Package: 50 Coil Resistance: 720 Ohms Coil Current: 16.7 mA Operate Time: 10 ms Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 500 mA Switching Voltage: 30VDC - Max Release Time: 5 ms Coil Power: 200mW Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 70°C Alternative Parts (Cross-Reference): ARE1012; ARS1412; ARE13A12; 3-1393763-2; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable Must Operate Voltage: 9 VDC Must Release Voltage: 1.2 VDC HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Other Names: 255-1572 Base Product Number: ARE13 Product Status: Obsolete

Win Source Part Number: 1045936-ARE1312
Category: Relays>High Frequency (RF) Relays
Series: ARE
Termination Style: PC Pin
Package: Bulk
Contact Form: SPDT (1 Form C)
Contact Material: Gold Plating
Standard Package: 50
Coil Resistance: 720 Ohms
Coil Current: 16.7 mA
Operate Time: 10 ms
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 500 mA
Switching Voltage: 30VDC - Max
Release Time: 5 ms
Coil Power: 200mW
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 70°C
Alternative Parts (Cross-Reference): ARE1012; ARS1412; ARE13A12; 3-1393763-2;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
Must Operate Voltage: 9 VDC
Must Release Voltage: 1.2 VDC
HTSUS: 8536.41.0020
Mfr: Panasonic Electric Works
Other Names: 255-1572
Base Product Number: ARE13
Product Status: Obsolete

Buy Now Datasheet
High Frequency Relay 2.6Ghz, 12Vdc, Spdt; Contact Configuration Panasonic - 31C7049 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Relay 2.6Ghz, 12Vdc, Spdt; Contact Configuration Panasonic
31C7049
High Frequency Relay 2.6Ghz, 12Vdc, Spdt; Contact Configuration Panasonic 31C7049
HIGH FREQUENCY RELAY 2.6GHZ, 12VDC, SPDT; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:500mA; Product Range:RE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Carry Current:10mA RoHS Compliant: Yes

HIGH FREQUENCY RELAY 2.6GHZ, 12VDC, SPDT; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:500mA; Product Range:RE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Carry Current:10mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays
Product Number 1045936-ARE1312 31C7049
Product Name Relays - High Frequency (RF) Relays High Frequency Relay 2.6Ghz, 12Vdc, Spdt; Contact Configuration Panasonic
Mounting PCBoard; Through Hole PCBoard; Through Hole
Resistance 720 ohms
Features Latching
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

100A~150A DC POWER RELAY - CHDR - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details
Relay - 700-CFB400F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details