Panasonic Signal Relay, Spdt, 6Vdc, 0.01A, Tht; Coil Voltage Panasonic ARE1306C90

Description
SIGNAL RELAY, SPDT, 6VDC, 0.01A, THT; Coil Voltage:6VDC; Contact Configuration:SPDT; Contact Current:10mA; Product Range:ARE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:PC Pin; Contact Voltage VAC:
Datasheet
Description
SIGNAL RELAY, SPDT, 6VDC, 0.01A, THT; Coil Voltage:6VDC; Contact Configuration:SPDT; Contact Current:10mA; Product Range:ARE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:PC Pin; Contact Voltage VAC:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relay, Spdt, 6Vdc, 0.01A, Tht; Coil Voltage Panasonic - 15AJ5680 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Spdt, 6Vdc, 0.01A, Tht; Coil Voltage Panasonic
15AJ5680
Signal Relay, Spdt, 6Vdc, 0.01A, Tht; Coil Voltage Panasonic 15AJ5680
SIGNAL RELAY, SPDT, 6VDC, 0.01A, THT; Coil Voltage:6VDC; Contact Configuration:SPDT; Contact Current:10mA; Product Range:ARE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:PC Pin; Contact Voltage VAC:

SIGNAL RELAY, SPDT, 6VDC, 0.01A, THT; Coil Voltage:6VDC; Contact Configuration:SPDT; Contact Current:10mA; Product Range:ARE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:PC Pin; Contact Voltage VAC:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 15AJ5680
Product Name Signal Relay, Spdt, 6Vdc, 0.01A, Tht; Coil Voltage Panasonic
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 788-515 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
5 suppliers
Signal Relays - SY - FCL Components America
FCL Components America
Specs
Mounting TH
View Details