Panasonic Signal Relay, Spdt, 3V, 0.01A, Tht; Coil Voltage Panasonic ARE1303C90

Description
SIGNAL RELAY, SPDT, 3V, 0.01A, THT; Coil Voltage:3VDC; Contact Configuration:SPDT; Contact Current:10mA; Product Range:ARE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:PC Pin; Contact Voltage VAC:
Description
SIGNAL RELAY, SPDT, 3V, 0.01A, THT; Coil Voltage:3VDC; Contact Configuration:SPDT; Contact Current:10mA; Product Range:ARE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:PC Pin; Contact Voltage VAC:
Datasheet
Datasheet Summary
Powered by GS/AI

The Signal Relay, SPDT, 3V, 0.01A, THT (part number 15AJ5679) is designed for applications requiring low-level switching. It operates at a coil voltage of 3V DC and has a contact configuration of Single Pole Double Throw (SPDT). The relay can handle a maximum switching voltage of 30V DC and a maximum switching current of 0.5A DC. It features a compact design with through-hole mounting, making it suitable for various PCB applications. This relay is part of the ARE series and is characterized by its high-frequency performance, capable of operating up to 2.6 GHz with a maximum carrying power of 10W. The contact resistance is initially rated at a maximum of 100 mΩ, ensuring efficient operation. The relay is also designed with a sealed construction for enhanced durability in various environments. Engineers should consider this relay for projects involving digital broadcasting equipment, communications devices, or any application requiring reliable switching of low-level signals.

Datasheet Summary
Powered by GS/AI

The Signal Relay, SPDT, 3V, 0.01A, THT (part number 15AJ5679) is designed for applications requiring low-level switching. It operates at a coil voltage of 3V DC and has a contact configuration of Single Pole Double Throw (SPDT). The relay can handle a maximum switching voltage of 30V DC and a maximum switching current of 0.5A DC. It features a compact design with through-hole mounting, making it suitable for various PCB applications. This relay is part of the ARE series and is characterized by its high-frequency performance, capable of operating up to 2.6 GHz with a maximum carrying power of 10W. The contact resistance is initially rated at a maximum of 100 mΩ, ensuring efficient operation. The relay is also designed with a sealed construction for enhanced durability in various environments. Engineers should consider this relay for projects involving digital broadcasting equipment, communications devices, or any application requiring reliable switching of low-level signals.

Suppliers

Company
Product
Description
Supplier Links
Signal Relay, Spdt, 3V, 0.01A, Tht; Coil Voltage Panasonic - 15AJ5679 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Spdt, 3V, 0.01A, Tht; Coil Voltage Panasonic
15AJ5679
Signal Relay, Spdt, 3V, 0.01A, Tht; Coil Voltage Panasonic 15AJ5679
SIGNAL RELAY, SPDT, 3V, 0.01A, THT; Coil Voltage:3VDC; Contact Configuration:SPDT; Contact Current:10mA; Product Range:ARE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:PC Pin; Contact Voltage VAC:

SIGNAL RELAY, SPDT, 3V, 0.01A, THT; Coil Voltage:3VDC; Contact Configuration:SPDT; Contact Current:10mA; Product Range:ARE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:PC Pin; Contact Voltage VAC:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 15AJ5679
Product Name Signal Relay, Spdt, 3V, 0.01A, Tht; Coil Voltage Panasonic
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA12.0642C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details