Panasonic Relay, Spdt, 30Vdc, 0.5A; Contact Configuration Panasonic ARE1303

Description
RELAY, SPDT, 30VDC, 0.5A; Contact Configuration:SPDT; Coil Voltage:3VDC; Contact Current:500mA; Product Range:ARE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder; VSWR:1.5 RoHS Compliant: Yes
Description
RELAY, SPDT, 30VDC, 0.5A; Contact Configuration:SPDT; Coil Voltage:3VDC; Contact Current:500mA; Product Range:ARE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder; VSWR:1.5 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Relay, Spdt, 30Vdc, 0.5A; Contact Configuration Panasonic - 64K3078 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 30Vdc, 0.5A; Contact Configuration Panasonic
64K3078
Relay, Spdt, 30Vdc, 0.5A; Contact Configuration Panasonic 64K3078
RELAY, SPDT, 30VDC, 0.5A; Contact Configuration:SPDT; Coil Voltage:3VDC; Contact Current:500mA; Product Range:ARE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder; VSWR:1.5 RoHS Compliant: Yes

RELAY, SPDT, 30VDC, 0.5A; Contact Configuration:SPDT; Coil Voltage:3VDC; Contact Current:500mA; Product Range:ARE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder; VSWR:1.5 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 64K3078
Product Name Relay, Spdt, 30Vdc, 0.5A; Contact Configuration Panasonic
Features Latching
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Electromechanical Relays & Contactors - 1-1617786-5 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
View Details
4 suppliers
Power Relays - 2130816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Double Throw
Mounting Socket or Plug-in Style; Plug in
View Details