Panasonic Signal Relay, Spdt, 4.5Vdc, 0.01A, Smd; Coil Voltage Panasonic ARE10A4HC90

Description
SIGNAL RELAY, SPDT, 4.5VDC, 0.01A, SMD; Coil Voltage:4.5VDC; Contact Configuration:SPDT; Contact Current:10mA; Product Range:ARE Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Gull Wing
Datasheet
Description
SIGNAL RELAY, SPDT, 4.5VDC, 0.01A, SMD; Coil Voltage:4.5VDC; Contact Configuration:SPDT; Contact Current:10mA; Product Range:ARE Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Gull Wing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relay, Spdt, 4.5Vdc, 0.01A, Smd; Coil Voltage Panasonic - 15AJ5659 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Spdt, 4.5Vdc, 0.01A, Smd; Coil Voltage Panasonic
15AJ5659
Signal Relay, Spdt, 4.5Vdc, 0.01A, Smd; Coil Voltage Panasonic 15AJ5659
SIGNAL RELAY, SPDT, 4.5VDC, 0.01A, SMD; Coil Voltage:4.5VDC; Contact Configuration:SPDT; Contact Current:10mA; Product Range:ARE Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Gull Wing

SIGNAL RELAY, SPDT, 4.5VDC, 0.01A, SMD; Coil Voltage:4.5VDC; Contact Configuration:SPDT; Contact Current:10mA; Product Range:ARE Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Gull Wing

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 15AJ5659
Product Name Signal Relay, Spdt, 4.5Vdc, 0.01A, Smd; Coil Voltage Panasonic
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 2042-3014 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
Automotive Relays - FTR-B4-AUT - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH, SMT
View Details