Panasonic Signal Relay, Spdt, 12Vdc, 0.01A, Smd; Coil Voltage Panasonic ARE10A12ZC90

Description
SIGNAL RELAY, SPDT, 12VDC, 0.01A, SMD; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:10mA; Product Range:ARE Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Gull Wing
Datasheet
Description
SIGNAL RELAY, SPDT, 12VDC, 0.01A, SMD; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:10mA; Product Range:ARE Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Gull Wing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relay, Spdt, 12Vdc, 0.01A, Smd; Coil Voltage Panasonic - 15AJ5656 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Spdt, 12Vdc, 0.01A, Smd; Coil Voltage Panasonic
15AJ5656
Signal Relay, Spdt, 12Vdc, 0.01A, Smd; Coil Voltage Panasonic 15AJ5656
SIGNAL RELAY, SPDT, 12VDC, 0.01A, SMD; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:10mA; Product Range:ARE Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Gull Wing

SIGNAL RELAY, SPDT, 12VDC, 0.01A, SMD; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:10mA; Product Range:ARE Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Gull Wing

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 15AJ5656
Product Name Signal Relay, Spdt, 12Vdc, 0.01A, Smd; Coil Voltage Panasonic
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.O 69.4802 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NC 1
View Details
Signal Relays - FTR-B4 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details