Panasonic Relay, Spdt, 30Vdc, 0.5A; Contact Configuration Panasonic ARE10A12

Description
RELAY, SPDT, 30VDC, 0.5A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:500mA; Product Range:RE Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder; VSWR:1.7 RoHS Compliant: Yes
Description
RELAY, SPDT, 30VDC, 0.5A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:500mA; Product Range:RE Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder; VSWR:1.7 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Relay, Spdt, 30Vdc, 0.5A; Contact Configuration Panasonic - 11N2891 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 30Vdc, 0.5A; Contact Configuration Panasonic
11N2891
Relay, Spdt, 30Vdc, 0.5A; Contact Configuration Panasonic 11N2891
RELAY, SPDT, 30VDC, 0.5A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:500mA; Product Range:RE Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder; VSWR:1.7 RoHS Compliant: Yes

RELAY, SPDT, 30VDC, 0.5A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:500mA; Product Range:RE Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder; VSWR:1.7 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 11N2891
Product Name Relay, Spdt, 30Vdc, 0.5A; Contact Configuration Panasonic
Features Latching
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393212-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 600 volts
View Details
6 suppliers
Power Relays - FTR-F1 - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Mounting DIN
View Details
Power Relay, Dpdt, 24Vdc, 10A, Plug In; Relay Type Finder - 31M6689 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details