Panasonic Relays - High Frequency (RF) Relays ARE104H

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1323857-ARE104H Category: Relays>High Frequency (RF) Relays Packaging: Box Termination Style: PC Pin Contact Form: SPDT (1 Form C) Contact Material: Gold Plating Standard Package: 50 Mounting: Through Hole Coil Resistance: 101 Ohms Coil Current: 44.4 mA Operate Time: 10 ms Coil Type: Non Latching Coil Voltage: 4.5VDC Contact Rating (Current): 500 mA Switching Voltage: 30VDC - Max Release Time: 5 ms Coil Power: 200mW Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: Not Applicable Must Operate Voltage: 3.38 VDC Must Release Voltage: 0.45 VDC HTSUS: 8536.41.0020 Other Part Number: 255-2700 Base Product Number: ARE104 Product Status: Obsolete RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1323857-ARE104H Category: Relays>High Frequency (RF) Relays Packaging: Box Termination Style: PC Pin Contact Form: SPDT (1 Form C) Contact Material: Gold Plating Standard Package: 50 Mounting: Through Hole Coil Resistance: 101 Ohms Coil Current: 44.4 mA Operate Time: 10 ms Coil Type: Non Latching Coil Voltage: 4.5VDC Contact Rating (Current): 500 mA Switching Voltage: 30VDC - Max Release Time: 5 ms Coil Power: 200mW Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: Not Applicable Must Operate Voltage: 3.38 VDC Must Release Voltage: 0.45 VDC HTSUS: 8536.41.0020 Other Part Number: 255-2700 Base Product Number: ARE104 Product Status: Obsolete RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - High Frequency (RF) Relays - 1323857-ARE104H - Win Source Electronics
Laguna Hills, CA, United States
Relays - High Frequency (RF) Relays
1323857-ARE104H
Relays - High Frequency (RF) Relays 1323857-ARE104H
Manufacturer: Panasonic Electric Works Win Source Part Number: 1323857-ARE104H Category: Relays>High Frequency (RF) Relays Packaging: Box Termination Style: PC Pin Contact Form: SPDT (1 Form C) Contact Material: Gold Plating Standard Package: 50 Mounting: Through Hole Coil Resistance: 101 Ohms Coil Current: 44.4 mA Operate Time: 10 ms Coil Type: Non Latching Coil Voltage: 4.5VDC Contact Rating (Current): 500 mA Switching Voltage: 30VDC - Max Release Time: 5 ms Coil Power: 200mW Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: Not Applicable Must Operate Voltage: 3.38 VDC Must Release Voltage: 0.45 VDC HTSUS: 8536.41.0020 Other Part Number: 255-2700 Base Product Number: ARE104 Product Status: Obsolete RoHS Status: RoHS Compliant

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1323857-ARE104H
Category: Relays>High Frequency (RF) Relays
Packaging: Box
Termination Style: PC Pin
Contact Form: SPDT (1 Form C)
Contact Material: Gold Plating
Standard Package: 50
Mounting: Through Hole
Coil Resistance: 101 Ohms
Coil Current: 44.4 mA
Operate Time: 10 ms
Coil Type: Non Latching
Coil Voltage: 4.5VDC
Contact Rating (Current): 500 mA
Switching Voltage: 30VDC - Max
Release Time: 5 ms
Coil Power: 200mW
Temperature Range - Operating: -40°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: Not Applicable
Must Operate Voltage: 3.38 VDC
Must Release Voltage: 0.45 VDC
HTSUS: 8536.41.0020
Other Part Number: 255-2700
Base Product Number: ARE104
Product Status: Obsolete
RoHS Status: RoHS Compliant

Buy Now Datasheet
Relay, Spdt, 30Vdc, 0.5A; Contact Configuration Panasonic - 41M0988 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 30Vdc, 0.5A; Contact Configuration Panasonic
41M0988
Relay, Spdt, 30Vdc, 0.5A; Contact Configuration Panasonic 41M0988
RELAY, SPDT, 30VDC, 0.5A; Contact Configuration:SPDT; Coil Voltage:4.5VDC; Contact Current:500mA; Product Range:RE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder; VSWR:1.7 RoHS Compliant: Yes

RELAY, SPDT, 30VDC, 0.5A; Contact Configuration:SPDT; Coil Voltage:4.5VDC; Contact Current:500mA; Product Range:RE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder; VSWR:1.7 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays
Product Number 1323857-ARE104H 41M0988
Product Name Relays - High Frequency (RF) Relays Relay, Spdt, 30Vdc, 0.5A; Contact Configuration Panasonic
Mounting PCBoard; Through Hole PCBoard; Through Hole
Resistance 101 ohms
Features Latching
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393122-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
AC Power 1.5 VA
View Details
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details