Panasonic Signal Relay, Spdt, 24Vdc, 0.01A, Tht; Coil Voltage Panasonic ARE1024C90

Description
SIGNAL RELAY, SPDT, 24VDC, 0.01A, THT; Coil Voltage:24VDC; Contact Configuration:SPDT; Contact Current:10mA; Product Range:ARE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:PC Pin; Contact Voltage VAC:
Datasheet
Description
SIGNAL RELAY, SPDT, 24VDC, 0.01A, THT; Coil Voltage:24VDC; Contact Configuration:SPDT; Contact Current:10mA; Product Range:ARE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:PC Pin; Contact Voltage VAC:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relay, Spdt, 24Vdc, 0.01A, Tht; Coil Voltage Panasonic - 15AJ5665 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Spdt, 24Vdc, 0.01A, Tht; Coil Voltage Panasonic
15AJ5665
Signal Relay, Spdt, 24Vdc, 0.01A, Tht; Coil Voltage Panasonic 15AJ5665
SIGNAL RELAY, SPDT, 24VDC, 0.01A, THT; Coil Voltage:24VDC; Contact Configuration:SPDT; Contact Current:10mA; Product Range:ARE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:PC Pin; Contact Voltage VAC:

SIGNAL RELAY, SPDT, 24VDC, 0.01A, THT; Coil Voltage:24VDC; Contact Configuration:SPDT; Contact Current:10mA; Product Range:ARE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:PC Pin; Contact Voltage VAC:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 15AJ5665
Product Name Signal Relay, Spdt, 24Vdc, 0.01A, Tht; Coil Voltage Panasonic
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 286-573 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details