PANASONIC
ARD65112Q -- RF AND WIRELESS - RF SWITCHES
Panasonic
RF and Wireless - RF Switches
ARD65112Q
Description
IC RF SWITCH 26.5GHZ
-
Shenzhen Shengyu Electronics Technology Limited
Description
IC RF SWITCH 26.5GHZ
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
ARD65112Q |
|
Product Name
|
RF and Wireless - RF Switches |
|
Operating Temperature
|
-55 to 85 C (-67 to 185 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
IR-UWB
Operating Frequency
6500 to 8000 MHz
View Details
Data Rate
2.4 kbps
Package Type
SSOP; "28-SSOP (0.209"", 5.30mm Width)"
View Details
Device Type
Receiver
Operating Frequency
0.5200 to 108 MHz
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details