Panasonic RF Switches ARD52012Q

Description
RF Switch IC General Purpose SPDT 26.5 GHz 50Ohm Module
Datasheet
Description
RF Switch IC General Purpose SPDT 26.5 GHz 50Ohm Module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - ARD52012Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
ARD52012Q
RF Switches ARD52012Q
RF Switch IC General Purpose SPDT 26.5 GHz 50Ohm Module

RF Switch IC General Purpose SPDT 26.5 GHz 50Ohm Module

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number ARD52012Q
Product Name RF Switches
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5183A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Reflective SPDT, Solid State Switch, 30 - 2700 MHz, 50Ω - ZSW2-272VHDRB+ - Mini-Circuits
Specs
Frequency Range 30 MHz
Insertion Loss 0.3500 dB
Isolation 40 dB
View Details
RF Switches - 2312-QPC0542TR7TR-ND - DigiKey
Specs
Package Type Surface Mount; 12-VFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 20 to 50000 MHz
View Details
Waveguide Switches - NWSD-15 - kTB Solutions
Specs
Frequency Range 50000 to 75000 MHz
Type Double Pole Double Throw; DPDT
View Details