Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
NETWORK AND COMMUNICATION CHIPS
PANASONIC
ARD52012CQ -- RF AND WIRELESS - RF SWITCHES
Panasonic
RF and Wireless - RF Switches
ARD52012CQ
Description
IC RF SWITCH SPDT 26.5GHZ
Shenzhen Shengyu Electronics Technology Limited
Done
Description
IC RF SWITCH SPDT 26.5GHZ
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Switches
ARD52012CQ
RF and Wireless - RF Switches
ARD52012CQ
IC RF SWITCH SPDT 26.5GHZ
IC RF SWITCH SPDT 26.5GHZ
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
Network and Communication Chips
Product Number
ARD52012CQ
Product Name
RF and Wireless - RF Switches
Operating Temperature
-55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data
Similar Products
Qorvo
17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer IC
AWMF-0238
Specs
Device Type
Beamformers
Features
RoHS
Operating Frequency
17700 to 21200 MHz
View Details
Infineon Technologies AG
Modems - ICs and Modules
CY8CPLC20-28PVXI
Specs
Data Rate
2.4 kbps
Package Type
SSOP; "28-SSOP (0.209"", 5.30mm Width)"
View Details
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
5962-8968001SA
Specs
Device Type
Transceiver
View Details
Skyworks Solutions, Inc.
RF Switches
AS225-313LF
Specs
Technology
Wi-Fi / WiMAX / Wi-Mesh; 802.11a/b/g/WiFi, WLAN
Supply Voltage
Other; 3V, 5V
Operating Frequency
100 to 6000 MHz
View Details
2
suppliers