Panasonic RF and Wireless - RF Switches ARD5004H

Description
IC RF SWITCH SPDT 26.5GHZ
Description
IC RF SWITCH SPDT 26.5GHZ

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Switches - ARD5004H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Switches
ARD5004H
RF and Wireless - RF Switches ARD5004H
IC RF SWITCH SPDT 26.5GHZ

IC RF SWITCH SPDT 26.5GHZ

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number ARD5004H
Product Name RF and Wireless - RF Switches
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3110TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 448-CYRF89235-40LTXC-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4763-A10-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details