Panasonic RF Switches ARD32012Q

Description
RF Switch IC Cellular SP6T 50Ohm
Datasheet
Description
RF Switch IC Cellular SP6T 50Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - ARD32012Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
ARD32012Q
RF Switches ARD32012Q
RF Switch IC Cellular SP6T 50Ohm

RF Switch IC Cellular SP6T 50Ohm

Buy Now Datasheet
RF and Wireless - RF Switches - ARD32012Q - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
ARD32012Q
RF and Wireless - RF Switches ARD32012Q
IC RF SWITCH SP6T 13GHZ

IC RF SWITCH SP6T 13GHZ

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches
Product Number ARD32012Q ARD32012Q
Product Name RF Switches RF and Wireless - RF Switches
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 13000 MHz 13000 MHz
Insertion Loss 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
RF Switches - 2312-RFSW1012TR7CT-ND - DigiKey
Specs
Package Type Surface Mount; 12-UFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Type Single Pole Double Throw
View Details
0.4 to 3.8 GHz SP3T Switch - SKY13582-676LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 9L
Frequency Range 400 to 3800 MHz
Type SP3T (R)
View Details
2 suppliers
2-26 GHz MMIC GaAs PIN SPDT Switch - MSW2-00001CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 26000 MHz
View Details