PANASONIC
ARD25124Q -- RF AND WIRELESS - RF SWITCHES
Panasonic
RF and Wireless - RF Switches
ARD25124Q
Description
IC RF SWITCH 18GHZ
-
Shenzhen Shengyu Electronics Technology Limited
Description
IC RF SWITCH 18GHZ
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
ARD25124Q |
|
Product Name
|
RF and Wireless - RF Switches |
|
Operating Temperature
|
-55 to 85 C (-67 to 185 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth; ZigBee
Data Rate
1000 kbps
View Details
Technology
LTE, W-CDMA
Supply Voltage
Other; 3.3V
Operating Frequency
100 to 2700 MHz
View Details
Device Type
Receiver
Operating Frequency
0.5200 to 108 MHz
Bias Current
19.9 mA
View Details