Panasonic RF and Wireless - RF Switches ARD15112CQ

Description
IC RF SWITCH SPDT 18GHZ
Description
IC RF SWITCH SPDT 18GHZ

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Switches - ARD15112CQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Switches
ARD15112CQ
RF and Wireless - RF Switches ARD15112CQ
IC RF SWITCH SPDT 18GHZ

IC RF SWITCH SPDT 18GHZ

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number ARD15112CQ
Product Name RF and Wireless - RF Switches
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer - AWMF-0146 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
RF Transceiver ICs - 448-CYW55912IUBGTXTMA1TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2500 MHz
View Details
Telecom - SI32178-B-GM1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Package Type 42-WFQFN Exposed Pad
Pins 42 #
View Details