PANASONIC
ARD15105CQ -- RF AND WIRELESS - RF SWITCHES
Panasonic
RF and Wireless - RF Switches
ARD15105CQ
Description
IC RF SWITCH SPDT 18GHZ
-
Shenzhen Shengyu Electronics Technology Limited
Description
IC RF SWITCH SPDT 18GHZ
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
ARD15105CQ |
|
Product Name
|
RF and Wireless - RF Switches |
|
Operating Temperature
|
-55 to 85 C (-67 to 185 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Beamformers
Features
RoHS
Operating Frequency
17700 to 21200 MHz
View Details
Technology
Bluetooth
Features
RoHS
Supply Voltage
Other; 2.3 V 3.6 V
View Details
Device Type
Receiver
Operating Frequency
64 to 108 MHz
Bias Current
130 mA
View Details