Panasonic High Frequency Relay, 18Ghz, 24Vdc, Spdt; Contact Configuration Panasonic ARD12024

Description
HIGH FREQUENCY RELAY, 18GHZ, 24VDC, SPDT; Contact Configuration:SPDT; Relay Mounting:-; Coil Type:DC; Coil Resistance:-; Approvals & Standards:-; Carry Current:37.5mA; Coil Frequency Max:18GHz; Coil Voltage DC Max:24V; VSWR:1.5 RoHS Compliant: Yes
Datasheet
Description
HIGH FREQUENCY RELAY, 18GHZ, 24VDC, SPDT; Contact Configuration:SPDT; Relay Mounting:-; Coil Type:DC; Coil Resistance:-; Approvals & Standards:-; Carry Current:37.5mA; Coil Frequency Max:18GHz; Coil Voltage DC Max:24V; VSWR:1.5 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency Relay, 18Ghz, 24Vdc, Spdt; Contact Configuration Panasonic - 10C4112 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Relay, 18Ghz, 24Vdc, Spdt; Contact Configuration Panasonic
10C4112
High Frequency Relay, 18Ghz, 24Vdc, Spdt; Contact Configuration Panasonic 10C4112
HIGH FREQUENCY RELAY, 18GHZ, 24VDC, SPDT; Contact Configuration:SPDT; Relay Mounting:-; Coil Type:DC; Coil Resistance:-; Approvals & Standards:-; Carry Current:37.5mA; Coil Frequency Max:18GHz; Coil Voltage DC Max:24V; VSWR:1.5 RoHS Compliant: Yes

HIGH FREQUENCY RELAY, 18GHZ, 24VDC, SPDT; Contact Configuration:SPDT; Relay Mounting:-; Coil Type:DC; Coil Resistance:-; Approvals & Standards:-; Carry Current:37.5mA; Coil Frequency Max:18GHz; Coil Voltage DC Max:24V; VSWR:1.5 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 10C4112
Product Name High Frequency Relay, 18Ghz, 24Vdc, Spdt; Contact Configuration Panasonic
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Power Relay, Spst, 12Vdc, Tht; Contact Configuration Omron Electronic Components - 91B5637 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Single Throw
View Details
3 suppliers
Power Relays - FTR-F2 - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Power Relays - 2481404 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details