PANASONIC
ARD10012 -- RF AND WIRELESS - RF SWITCHES
Panasonic
RF and Wireless - RF Switches
ARD10012
Description
IC RF SWITCH SPDT 18GHZ
-
Shenzhen Shengyu Electronics Technology Limited
Description
IC RF SWITCH SPDT 18GHZ
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
ARD10012 |
|
Product Name
|
RF and Wireless - RF Switches |
|
Operating Temperature
|
-55 to 85 C (-67 to 185 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Operating Frequency
6500 to 8000 MHz
Data Rate
62400 kbps
View Details
Operating Temperature
-30 to 85 C (-22 to 185 F)
View Details
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details