Panasonic SMD 1A 1GHz Relay ARA220A4H

Description
RF Relay DPDT Latching 1A 30VDC 1GHz SMD Product overview: ARA220A4H from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 1GHz. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, 1GHz, High Frequency (RF) Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 963-ARA220A4H can be used for catalog matching and distributor lookup.
Request a Quote
Description
RF Relay DPDT Latching 1A 30VDC 1GHz SMD Product overview: ARA220A4H from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 1GHz. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, 1GHz, High Frequency (RF) Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 963-ARA220A4H can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The High Frequency Relay, part number 64K3077, operates at a frequency of up to 1 GHz and has a nominal coil voltage of 4.5 V DC. It features a double-pole double-throw (DPDT) contact arrangement and is designed for surface mounting. The relay has a maximum contact current rating of 1 A and can handle a maximum switching voltage of 30 V DC. This relay exhibits high frequency characteristics with an insertion loss of a maximum of 0.3 dB and isolation levels of at least 20 dB between open contacts and 30 dB between contact sets. The voltage standing wave ratio (VSWR) is capped at 1.2, making it suitable for high-frequency applications. The relay is RoHS compliant and has a compact size of 9.7 mm x 14.7 mm x 5.9 mm. It operates with a nominal power of 140 mW and has a high electrical life expectancy of at least 10 million operations under specified conditions. Typical applications include measurement instruments and communication devices. Engineers should consider this relay for projects requiring reliable performance in high-frequency environments.

Datasheet Summary
Powered by GS/AI

The High Frequency Relay, part number 64K3077, operates at a frequency of up to 1 GHz and has a nominal coil voltage of 4.5 V DC. It features a double-pole double-throw (DPDT) contact arrangement and is designed for surface mounting. The relay has a maximum contact current rating of 1 A and can handle a maximum switching voltage of 30 V DC. This relay exhibits high frequency characteristics with an insertion loss of a maximum of 0.3 dB and isolation levels of at least 20 dB between open contacts and 30 dB between contact sets. The voltage standing wave ratio (VSWR) is capped at 1.2, making it suitable for high-frequency applications. The relay is RoHS compliant and has a compact size of 9.7 mm x 14.7 mm x 5.9 mm. It operates with a nominal power of 140 mW and has a high electrical life expectancy of at least 10 million operations under specified conditions. Typical applications include measurement instruments and communication devices. Engineers should consider this relay for projects requiring reliable performance in high-frequency environments.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1A 1GHz Relay
963-ARA220A4H
SMD 1A 1GHz Relay 963-ARA220A4H
RF Relay DPDT Latching 1A 30VDC 1GHz SMD Product overview: ARA220A4H from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 1GHz. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, 1GHz, High Frequency (RF) Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 963-ARA220A4H can be used for catalog matching and distributor lookup.

RF Relay DPDT Latching 1A 30VDC 1GHz SMD Product overview: ARA220A4H from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 1GHz. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, 1GHz, High Frequency (RF) Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 963-ARA220A4H can be used for catalog matching and distributor lookup.

Supplier's Site
High Frequency (RF) Relays - ARA220A4H - 911685-ARA220A4H - Win Source Electronics
Laguna Hills, CA, United States
High Frequency (RF) Relays - ARA220A4H
911685-ARA220A4H
High Frequency (RF) Relays - ARA220A4H 911685-ARA220A4H
Manufacturer: Panasonic Win Source Part Number: 911685-ARA220A4H Series: ARA Operating Temperature Range: -40°C ~ 85°C Package: Tube Mounting: Surface Mount Family Name: ARA220 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8536.41.0020

Manufacturer: Panasonic
Win Source Part Number: 911685-ARA220A4H
Series: ARA
Operating Temperature Range: -40°C ~ 85°C
Package: Tube
Mounting: Surface Mount
Family Name: ARA220
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8536.41.0020

Buy Now Datasheet
High Frequency Relay, 1Ghz, 4.5Vdc, Dpdt; Coil Voltage Panasonic - 64K3077 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Relay, 1Ghz, 4.5Vdc, Dpdt; Coil Voltage Panasonic
64K3077
High Frequency Relay, 1Ghz, 4.5Vdc, Dpdt; Coil Voltage Panasonic 64K3077
HIGH FREQUENCY RELAY, 1GHZ, 4.5VDC, DPDT; Coil Voltage:4.5VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:ARA Series; Relay Mounting:Surface Mount; Coil Type:DC; Relay Terminals:SMD; Contact Voltage VAC:-; VSWR:1.2RoHS Compliant: Yes

HIGH FREQUENCY RELAY, 1GHZ, 4.5VDC, DPDT; Coil Voltage:4.5VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:ARA Series; Relay Mounting:Surface Mount; Coil Type:DC; Relay Terminals:SMD; Contact Voltage VAC:-; VSWR:1.2RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Solid State Relays Electromechanical Relays Electromechanical Relays
Product Number 963-ARA220A4H 911685-ARA220A4H 64K3077
Product Name SMD 1A 1GHz Relay High Frequency (RF) Relays - ARA220A4H High Frequency Relay, 1Ghz, 4.5Vdc, Dpdt; Coil Voltage Panasonic
Approvals RoHS
Unlock Full Specs
to access all available technical data