Panasonic High Frequency (RF) Relays - ARA210A4H ARA210A4H

Description
Manufacturer: Panasonic Win Source Part Number: 911684-ARA210A4H Series: ARA Operating Temperature Range: -40°C ~ 85°C Package: Tube Mounting: Surface Mount Family Name: ARA210 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.41.0020 Other Part Number: ARA210A4H-ND, 255-4063-5
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 911684-ARA210A4H Series: ARA Operating Temperature Range: -40°C ~ 85°C Package: Tube Mounting: Surface Mount Family Name: ARA210 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.41.0020 Other Part Number: ARA210A4H-ND, 255-4063-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency (RF) Relays - ARA210A4H - 911684-ARA210A4H - Win Source Electronics
Laguna Hills, CA, United States
High Frequency (RF) Relays - ARA210A4H
911684-ARA210A4H
High Frequency (RF) Relays - ARA210A4H 911684-ARA210A4H
Manufacturer: Panasonic Win Source Part Number: 911684-ARA210A4H Series: ARA Operating Temperature Range: -40°C ~ 85°C Package: Tube Mounting: Surface Mount Family Name: ARA210 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.41.0020 Other Part Number: ARA210A4H-ND, 255-4063-5

Manufacturer: Panasonic
Win Source Part Number: 911684-ARA210A4H
Series: ARA
Operating Temperature Range: -40°C ~ 85°C
Package: Tube
Mounting: Surface Mount
Family Name: ARA210
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8536.41.0020
Other Part Number: ARA210A4H-ND, 255-4063-5

Buy Now Datasheet
Relay, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic - 64K3074 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic
64K3074
Relay, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic 64K3074
RELAY, DPDT, 30VDC, 1A; Coil Voltage:4.5VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:RA Series; Relay Mounting:Surface Mount; Coil Type:Latching Single Coil; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

RELAY, DPDT, 30VDC, 1A; Coil Voltage:4.5VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:RA Series; Relay Mounting:Surface Mount; Coil Type:Latching Single Coil; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

Supplier's Site
Signal Relay, Dpdt, 4.5Vdc, 1A, Smd Rohs Compliant Panasonic - 09AK0065 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Dpdt, 4.5Vdc, 1A, Smd Rohs Compliant Panasonic
09AK0065
Signal Relay, Dpdt, 4.5Vdc, 1A, Smd Rohs Compliant Panasonic 09AK0065
SIGNAL RELAY, DPDT, 4.5VDC, 1A, SMD ROHS COMPLIANT: YES

SIGNAL RELAY, DPDT, 4.5VDC, 1A, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 911684-ARA210A4H 64K3074 09AK0065
Product Name High Frequency (RF) Relays - ARA210A4H Relay, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic Signal Relay, Dpdt, 4.5Vdc, 1A, Smd Rohs Compliant Panasonic
Mounting PCBoard; Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 288-504 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Power Relays - FTR-F1 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details