Panasonic SMD 1A 1GHz Relay ARA210A12

Description
RF Relay DPDT Latching 1A 12VDC 1GHz SMD Product overview: ARA210A12 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 1GHz. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, 1GHz, High Frequency (RF) Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 963-ARA210A12 can be used for catalog matching and distributor lookup.
Request a Quote
Description
RF Relay DPDT Latching 1A 12VDC 1GHz SMD Product overview: ARA210A12 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 1GHz. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, 1GHz, High Frequency (RF) Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 963-ARA210A12 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1A 1GHz Relay
963-ARA210A12
SMD 1A 1GHz Relay 963-ARA210A12
RF Relay DPDT Latching 1A 12VDC 1GHz SMD Product overview: ARA210A12 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 1GHz. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, 1GHz, High Frequency (RF) Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 963-ARA210A12 can be used for catalog matching and distributor lookup.

RF Relay DPDT Latching 1A 12VDC 1GHz SMD Product overview: ARA210A12 from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 1GHz. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, 1GHz, High Frequency (RF) Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 963-ARA210A12 can be used for catalog matching and distributor lookup.

Supplier's Site
Relay, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic - 64K3073 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic
64K3073
Relay, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic 64K3073
RELAY, DPDT, 30VDC, 1A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:RA Series; Relay Mounting:Surface Mount; Coil Type:Latching Single Coil; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

RELAY, DPDT, 30VDC, 1A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:RA Series; Relay Mounting:Surface Mount; Coil Type:Latching Single Coil; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Solid State Relays Electromechanical Relays
Product Number 963-ARA210A12 64K3073
Product Name SMD 1A 1GHz Relay Relay, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data