Panasonic High Frequency Relay, 1Ghz, 24Vdc, Dpdt; Contact Configuration Panasonic ARA200A24

Description
HIGH FREQUENCY RELAY, 1GHZ, 24VDC, DPDT; Contact Configuration:DPDT; Product Range:-; Relay Mounting:Surface Mount; Coil Type:DC Monostable; Relay Terminals:SMD; Coil Resistance:2.88kohm; Carry Current:1A; Coil Current:8.3mA RoHS Compliant: Yes
Description
HIGH FREQUENCY RELAY, 1GHZ, 24VDC, DPDT; Contact Configuration:DPDT; Product Range:-; Relay Mounting:Surface Mount; Coil Type:DC Monostable; Relay Terminals:SMD; Coil Resistance:2.88kohm; Carry Current:1A; Coil Current:8.3mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
High Frequency Relay, 1Ghz, 24Vdc, Dpdt; Contact Configuration Panasonic - 64K3071 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Relay, 1Ghz, 24Vdc, Dpdt; Contact Configuration Panasonic
64K3071
High Frequency Relay, 1Ghz, 24Vdc, Dpdt; Contact Configuration Panasonic 64K3071
HIGH FREQUENCY RELAY, 1GHZ, 24VDC, DPDT; Contact Configuration:DPDT; Product Range:-; Relay Mounting:Surface Mount; Coil Type:DC Monostable; Relay Terminals:SMD; Coil Resistance:2.88kohm; Carry Current:1A; Coil Current:8.3mA RoHS Compliant: Yes

HIGH FREQUENCY RELAY, 1GHZ, 24VDC, DPDT; Contact Configuration:DPDT; Product Range:-; Relay Mounting:Surface Mount; Coil Type:DC Monostable; Relay Terminals:SMD; Coil Resistance:2.88kohm; Carry Current:1A; Coil Current:8.3mA RoHS Compliant: Yes

Supplier's Site
Signal Relay, Dpdt, 24Vdc, 1A, Smd Rohs Compliant Panasonic - 09AK0063 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Dpdt, 24Vdc, 1A, Smd Rohs Compliant Panasonic
09AK0063
Signal Relay, Dpdt, 24Vdc, 1A, Smd Rohs Compliant Panasonic 09AK0063
SIGNAL RELAY, DPDT, 24VDC, 1A, SMD ROHS COMPLIANT: YES

SIGNAL RELAY, DPDT, 24VDC, 1A, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays
Product Number 64K3071 09AK0063
Product Name High Frequency Relay, 1Ghz, 24Vdc, Dpdt; Contact Configuration Panasonic Signal Relay, Dpdt, 24Vdc, 1A, Smd Rohs Compliant Panasonic
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Force Guided Relays - 2861796 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 131 F (-40 to 55 C)
DC Power 1.15 watts
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 286-380 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers