Panasonic Relays - High Frequency (RF) Relays ARA200A05

Description
Win Source Part Number: 1373496-ARA200A05 Category: Relays - High Frequency (RF) Relays Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 42 pct. Mfr: Panasonic Electric Works Series: ARA Package: Tube Product Status: Active Base Product Number: ARA200 Mounting Type: Surface Mount HTSUS: 8536.41.0020 ECCN: EAR99 Contact Material: Silver Palladium (AgPd), Gold (Au) Termination Style: Gull Wing Coil Voltage: 5VDC Contact Form: DPDT (2 Form C) Contact Rating (Current): 1 A Switching Voltage: 30VDC - Max Coil Current: 28.1 mA Coil Type: Non Latching Must Operate Voltage: 3.75 VDC Must Release Voltage: 0.5 VDC Operate Time: 4 ms Release Time: 4 ms Coil Resistance: 178 Ohms Coil Power: 140mW
Request a Quote Datasheet
Description
Win Source Part Number: 1373496-ARA200A05 Category: Relays - High Frequency (RF) Relays Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 42 pct. Mfr: Panasonic Electric Works Series: ARA Package: Tube Product Status: Active Base Product Number: ARA200 Mounting Type: Surface Mount HTSUS: 8536.41.0020 ECCN: EAR99 Contact Material: Silver Palladium (AgPd), Gold (Au) Termination Style: Gull Wing Coil Voltage: 5VDC Contact Form: DPDT (2 Form C) Contact Rating (Current): 1 A Switching Voltage: 30VDC - Max Coil Current: 28.1 mA Coil Type: Non Latching Must Operate Voltage: 3.75 VDC Must Release Voltage: 0.5 VDC Operate Time: 4 ms Release Time: 4 ms Coil Resistance: 178 Ohms Coil Power: 140mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - High Frequency (RF) Relays - 1373496-ARA200A05 - Win Source Electronics
Laguna Hills, CA, United States
Relays - High Frequency (RF) Relays
1373496-ARA200A05
Relays - High Frequency (RF) Relays 1373496-ARA200A05
Win Source Part Number: 1373496-ARA200A05 Category: Relays - High Frequency (RF) Relays Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 42 pct. Mfr: Panasonic Electric Works Series: ARA Package: Tube Product Status: Active Base Product Number: ARA200 Mounting Type: Surface Mount HTSUS: 8536.41.0020 ECCN: EAR99 Contact Material: Silver Palladium (AgPd), Gold (Au) Termination Style: Gull Wing Coil Voltage: 5VDC Contact Form: DPDT (2 Form C) Contact Rating (Current): 1 A Switching Voltage: 30VDC - Max Coil Current: 28.1 mA Coil Type: Non Latching Must Operate Voltage: 3.75 VDC Must Release Voltage: 0.5 VDC Operate Time: 4 ms Release Time: 4 ms Coil Resistance: 178 Ohms Coil Power: 140mW

Win Source Part Number: 1373496-ARA200A05
Category: Relays - High Frequency (RF) Relays
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 42 pct.
Mfr: Panasonic Electric Works
Series: ARA
Package: Tube
Product Status: Active
Base Product Number: ARA200
Mounting Type: Surface Mount
HTSUS: 8536.41.0020
ECCN: EAR99
Contact Material: Silver Palladium (AgPd), Gold (Au)
Termination Style: Gull Wing
Coil Voltage: 5VDC
Contact Form: DPDT (2 Form C)
Contact Rating (Current): 1 A
Switching Voltage: 30VDC - Max
Coil Current: 28.1 mA
Coil Type: Non Latching
Must Operate Voltage: 3.75 VDC
Must Release Voltage: 0.5 VDC
Operate Time: 4 ms
Release Time: 4 ms
Coil Resistance: 178 Ohms
Coil Power: 140mW

Buy Now Datasheet
Relay, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic - 10C4082 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic
10C4082
Relay, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic 10C4082
RELAY, DPDT, 30VDC, 1A; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:RA Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:-; VSWR:1.2 RoHS Compliant: Yes

RELAY, DPDT, 30VDC, 1A; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:RA Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:-; VSWR:1.2 RoHS Compliant: Yes

Supplier's Site
Signal Relay, Dpdt, 5Vdc, 1A, Smd Rohs Compliant Panasonic - 09AK0062 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Dpdt, 5Vdc, 1A, Smd Rohs Compliant Panasonic
09AK0062
Signal Relay, Dpdt, 5Vdc, 1A, Smd Rohs Compliant Panasonic 09AK0062
SIGNAL RELAY, DPDT, 5VDC, 1A, SMD ROHS COMPLIANT: YES

SIGNAL RELAY, DPDT, 5VDC, 1A, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 1373496-ARA200A05 10C4082 09AK0062
Product Name Relays - High Frequency (RF) Relays Relay, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic Signal Relay, Dpdt, 5Vdc, 1A, Smd Rohs Compliant Panasonic
Mounting PCBoard; Surface Mount Surface Mount
Resistance 178 ohms
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Signal Relays - RY - FCL Components America
FCL Components America
Specs
Mounting TH
View Details