Panasonic Solid State Relays - AQZ207G AQZ207G

Description
Manufacturer: Panasonic Win Source Part Number: 911679-AQZ207G Series: PhotoMOS™ AQZ Features: Solid State SPST-NO (1 Form A) 4-SIP Package: Tube Package: 4-SIP Mounting: Through Hole Family Name: AQZ207 Categories: Relays Case / Package: 4-SIL ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: Not Applicable Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8536.41.0030
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 911679-AQZ207G Series: PhotoMOS™ AQZ Features: Solid State SPST-NO (1 Form A) 4-SIP Package: Tube Package: 4-SIP Mounting: Through Hole Family Name: AQZ207 Categories: Relays Case / Package: 4-SIL ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: Not Applicable Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8536.41.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQZ207G - 911679-AQZ207G - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQZ207G
911679-AQZ207G
Solid State Relays - AQZ207G 911679-AQZ207G
Manufacturer: Panasonic Win Source Part Number: 911679-AQZ207G Series: PhotoMOS™ AQZ Features: Solid State SPST-NO (1 Form A) 4-SIP Package: Tube Package: 4-SIP Mounting: Through Hole Family Name: AQZ207 Categories: Relays Case / Package: 4-SIL ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: Not Applicable Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8536.41.0030

Manufacturer: Panasonic
Win Source Part Number: 911679-AQZ207G
Series: PhotoMOS™ AQZ
Features: Solid State SPST-NO (1 Form A) 4-SIP
Package: Tube
Package: 4-SIP
Mounting: Through Hole
Family Name: AQZ207
Categories: Relays
Case / Package: 4-SIL
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8536.41.0030

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQZ207G
Solid State Relays - PCB Mount AQZ207G
Solid State Relays - PCB Mount PhotoMOS 1 FormA SIL 2.0A @ 200V AC/DC

Solid State Relays - PCB Mount PhotoMOS 1 FormA SIL 2.0A @ 200V AC/DC

Buy Now Datasheet
Mosfet Relay, Spst-No, 0.05A, 200V, Th; Contact Form Panasonic - 16AC4056 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.05A, 200V, Th; Contact Form Panasonic
16AC4056
Mosfet Relay, Spst-No, 0.05A, 200V, Th; Contact Form Panasonic 16AC4056
MOSFET RELAY, SPST-NO, 0.05A, 200V, TH; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:200V; Load Current:2A; MOSFET Relay Package Style:SIP-4; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 0.05A, 200V, TH; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:200V; Load Current:2A; MOSFET Relay Package Style:SIP-4; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - AQZ207G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQZ207G
Relays - Solid State Relays AQZ207G
SSR RELAY SPST-NO 2A 0-200V

SSR RELAY SPST-NO 2A 0-200V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 911679-AQZ207G AQZ207G 16AC4056 AQZ207G
Product Name Solid State Relays - AQZ207G Solid State Relays - PCB Mount Mosfet Relay, Spst-No, 0.05A, 200V, Th; Contact Form Panasonic Relays - Solid State Relays
Mounting PCBoard; Through Hole PCBoard; Through Hole Through Hole
Approvals RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.20 - MasterINTERFACE – MasterOUTPUT SSR Relay Interface Module - 392001258240 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Electromechanical Relays & Contactors - 1-1617152-0 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers
Solid State Relays - 2946-859-735-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
G3VM-201G□/S5 MOSFET Relays SOP 4-pin, General-purpose Type - G3VM-201G2 - Aratas America LLC
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
5 suppliers